EN
  • EN
  • DE

NS16550AFN

Part No NS16550AFN
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Description UART, 40 Pin, Plastic, DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082721-NS16550AFN
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NS16550AFN CAD Model

Description

The NS16550AFN is a Universal Asynchronous Receiver/Transmitter (UART) manufactured by National Semiconductor, now part of Texas Instruments (TI). This device is a widely used communication interface that converts parallel data from a computer system into serial data for transmission over a communication channel, and vice-versa. It is commonly used for serial communication between a computer and peripherals like modems, printers, and other serial devices.

Applications:

  • Serial communication ports on computers
  • Modems
  • Printers
  • Embedded systems
  • Industrial control systems
  • Point-of-sale (POS) terminals

Features:

  • Programmable serial interface characteristics
  • Transmit and receive FIFOs for buffering data
  • Baud rate generator
  • Modem control signals (CTS, RTS, DSR, DTR, RI, DCD)
  • Interrupt generation
  • Various package options (e.g., PLCC, QFP)

Benefits:

  • Flexible serial communication interface
  • Efficient data transfer with FIFOs
  • Wide range of baud rates supported
  • Easy integration with microcontrollers and microprocessors
  • Standard communication protocol

Additional Details:

The NS16550AFN is a functionally enhanced version of the earlier NS16450 UART. It includes transmit and receive FIFOs (First-In, First-Out buffers) that significantly improve the efficiency of data transfer by reducing the number of interrupts required by the host processor. The UART supports a wide range of baud rates, which can be programmed to match the requirements of the connected device. The modem control signals allow for handshaking and flow control, ensuring reliable communication. The interrupt generation capability allows the UART to signal the host processor when data is received or needs to be transmitted. The 'AFN' suffix likely refers to the specific package type. TI (Texas Instruments) continues to manufacture and support the NS16550 family of UARTs. Consult the manufacturer's datasheet for detailed specifications, including pinout, electrical characteristics, and programming information. The UART is commonly used in legacy systems and embedded applications where serial communication is required. The NS16550AFN adheres to the industry standard 16550 UART specification, ensuring compatibility with existing software and hardware.

You May Also Be Interested in

Omron
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
CONN HEADER VERT 2POS 2MM / Connector Header Through Hole 2 position 0.079" (2.00mm)
Need more? Email Us
Crouse-Hinds
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess