EN
  • EN
  • DE

NM29F030V

Part No NM29F030V
Manufacturer National Semiconductor (TI)
Catalog EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015635-NM29F030V
Categories EEPROM
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NM29F030V CAD Model

Description

The NM29F030V is a 32-Megabit (4M x 8) Flash Memory device manufactured by National Semiconductor, which is now part of Texas Instruments (TI). This device offers non-volatile storage for firmware, data, and other critical information in embedded systems.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in microcontrollers and microprocessors.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for storing configuration and operating code.
  • Consumer Electronics: Found in various consumer electronic devices like digital cameras and MP3 players.

Features

  • 32-Megabit (4M x 8) Memory Organization: Provides 32 megabits of storage capacity organized as 4,194,304 bytes of 8 bits each.
  • Non-Volatile Storage: Retains stored data even when power is removed, ensuring reliable data storage.
  • Fast Access Time: Offers relatively fast access times, enabling quick retrieval of stored data.
  • Single 3V Power Supply: Operates from a single 3-volt power supply, suitable for low-power applications.
  • Sector Erase: Supports sector erase, allowing for selective erasure of memory blocks.

Benefits

  • High-Density Storage: Provides a large storage capacity for storing firmware and data.
  • Reliable Data Storage: Ensures reliable data storage with its non-volatile memory technology.
  • Low Power Consumption: Reduces overall system power consumption with its single 3V power supply.
  • Flexible Memory Management: Supports sector erase for flexible memory management.
  • Cost-Effective Solution: Offers a cost-effective solution for high-density memory requirements.

Additional Details

The NM29F030V typically supports read, program, and erase operations. The 'V' in the part number might indicate a specific voltage or operating characteristic. Proper decoupling capacitors should be used to minimize noise on the power supply lines. Programming and erasing operations require specific voltage levels and timing sequences, as outlined in the manufacturer's datasheet. The device is typically packaged in a TSOP (Thin Small Outline Package) or similar surface-mount package. This flash memory is commonly used in embedded systems where reliable and non-volatile storage is essential.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ABLIC U.S.A. Inc.
IC EEPROM 256KBIT I2C 8TSSOP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 500 ns 8-TSSOP
Lowest to $2.2681
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess