EN
  • EN
  • DE

MM54C914J/883QS

Part No MM54C914J/883QS
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031758-MM54C914J/883QS
Categories OEM Parts(M-N)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM54C914J/883QS CAD Model

Description

The MM54C914J/883QS is a CMOS digital phase-locked loop (PLL) circuit manufactured by National Semiconductor, now part of Texas Instruments (TI). The '/883QS' designation indicates adherence to stringent quality and reliability standards, particularly for military and aerospace applications. This PLL is designed to generate stable output frequencies based on an input reference frequency.

Applications:

  • Military and Aerospace Systems: Used in communication and navigation systems where frequency stability is critical.
  • Frequency Synthesis: Employed in generating precise frequencies for various applications.
  • Data Communications: Used for clock recovery and synchronization in data transmission systems.
  • Industrial Control Systems: Utilized in motor control and other applications requiring precise timing.

Features:

  • CMOS Technology: Offers low power consumption and high noise immunity.
  • Digital PLL: Provides digital control over the phase-locked loop operation.
  • Wide Operating Voltage Range: Operates over a wide voltage range, typically 3V to 15V.
  • High Stability: Generates stable output frequencies with low jitter.
  • MIL-STD-883 Compliance: Meets the stringent requirements of MIL-STD-883 for quality and reliability ('QS' version indicates a specific screening level within MIL-STD-883).

Benefits:

  • High Reliability: Ensures reliable operation in demanding applications due to MIL-STD-883 compliance.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable applications.
  • Precise Frequency Control: Provides precise control over the output frequency.
  • Versatile: Can be used in a wide range of frequency synthesis and clock recovery applications.
  • Robust Design: Designed for robust performance in harsh environments.

Additional Details:

The MM54C914J/883QS is typically housed in a ceramic DIP (dual in-line package) for enhanced thermal performance and hermetic sealing. The operating temperature range is usually -55°C to +125°C. The PLL requires external components such as a loop filter and a voltage-controlled oscillator (VCO) to complete the loop. The lock range and capture range of the PLL are determined by the external components. The '/883QS' designation signifies an enhanced screening level compared to standard MIL-STD-883 parts, adding further assurance of reliability. The device is often used in systems requiring stringent synchronization and low phase noise.

You May Also Be Interested in

Omron
Need more? Email Us
ABB Embedded Power
Switch, Selector, 3 Pos, 45 Deg, Black Plastic Bezel, Short HDL, Maint, Grey
Need more? Email Us
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Intel
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess