EN
  • EN
  • DE

LPC66-21M

Part No LPC66-21M
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070656-LPC66-21M
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC66-21M CAD Model

Description

The LPC66-21M is a dual low power operational amplifier from National Semiconductor, now part of Texas Instruments (TI). This amplifier is designed for applications requiring low power consumption and single-supply operation. It is suitable for a wide range of portable and battery-powered devices, as well as general-purpose amplification tasks.

Applications:

  • Battery-Powered Instrumentation: Portable instruments, data loggers, and handheld meters.
  • Sensor Amplifiers: Amplifying signals from sensors such as temperature, pressure, and light sensors.
  • Active Filters: Implementing active filters in audio and signal processing circuits.
  • Signal Conditioning: Conditioning weak signals for accurate measurement and analysis.
  • Audio Amplification: Low-power audio amplifiers for headphones and small speakers.

Features:

  • Low Power Consumption: Minimizes battery drain in portable applications.
  • Single-Supply Operation: Operates from a single power supply voltage.
  • Wide Input Voltage Range: Accepts input signals close to ground.
  • High Input Impedance: Minimizes loading effects on the input signal source.
  • Low Input Bias Current: Reduces errors due to input bias current.
  • Rail-to-Rail Output Swing: Provides a wide output voltage range.

Benefits:

  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Circuit Design: Single-supply operation simplifies circuit design.
  • Accurate Signal Amplification: High input impedance and low input bias current ensure accurate signal amplification.
  • Versatile Application: Suitable for a wide range of applications due to its features.
  • Cost-Effective Solution: Provides a cost-effective solution for low-power amplification needs.

Additional Details:

The LPC66-21M typically has a low input offset voltage, ensuring good accuracy in amplification. It's also unity gain stable, meaning it can be used in voltage follower configurations without oscillation. The temperature range is usually commercial, but some versions support industrial temperature ranges. For precise specifications, including voltage ranges, gain, and temperature coefficients, consult the official Texas Instruments datasheet.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0215
ON Semiconductor
Lowest to $0.1379
KEC
Lowest to $0.0658
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Leshan Radio
Lowest to $0.0382
Lowpower
Lowest to $0.0643
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess