The LM810M3-4.38 is a 4.38V micropower undervoltage detector manufactured by National Semiconductor, now part of Texas Instruments (TI). This device is designed to monitor a voltage level and provide an output signal when the voltage drops below a certain threshold. It is commonly used in battery-powered applications, microprocessor systems, and other voltage-sensitive circuits. The LM810M3-4.38 features low power consumption and a small SOT-23 package.
Applications:
- Battery-Powered Devices
- Microprocessor Systems
- Power Supply Monitoring
- Overvoltage/Undervoltage Protection
- Critical Circuitry Monitoring
Features:
- Threshold Voltage: 4.38V
- Low Quiescent Current: Typically 15µA
- Open-Drain Output
- Hysteresis: Provided internally
- Operating Temperature Range: -40°C to +85°C
- Small SOT-23 Package
Benefits:
- Voltage Monitoring: Accurately detects undervoltage conditions.
- Low Power Consumption: Extends battery life in portable applications.
- Compact Size: SOT-23 package allows for space-saving designs.
- Reliable Operation: Provides a reliable indication of voltage levels.
- Simplified Design: Requires minimal external components.
Additional Details:
The LM810M3-4.38 features an open-drain output, which allows it to be used with a pull-up resistor to interface with a variety of logic levels. The internal hysteresis helps to prevent oscillations near the threshold voltage. The device operates over a wide temperature range, making it suitable for use in harsh environments. It is available in a small SOT-23 package, making it ideal for space-constrained applications. The datasheet provides detailed information on the device's operating characteristics, including the threshold voltage accuracy, quiescent current, and output characteristics. The LM810M3-4.38 is a reliable and cost-effective solution for undervoltage detection in a variety of applications. Use appropriate pull up resistors according to the supply voltage used on the system.