EN
  • EN
  • DE

LM611AIM

Part No LM611AIM
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070185-LM611AIM
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM611AIM CAD Model

Description

The LM611AIM is a high-speed comparator from National Semiconductor, now Texas Instruments (TI). It's designed for applications that require fast and precise comparison of analog signals.

Applications

  • High-speed A/D converters: Used in analog-to-digital converters for fast and accurate signal conversion.
  • Pulse width modulation (PWM): Generating PWM signals for motor control and power supplies.
  • Line receivers: Receiving data signals transmitted over long distances.
  • Zero-crossing detectors: Detecting when a signal crosses the zero voltage level.
  • Threshold detectors: Comparing input signals to a predefined threshold voltage.

Features

  • Fast response time: Provides rapid comparison of input signals.
  • Low input offset voltage: Ensures accurate comparison with minimal error.
  • High gain: Amplifies small differences between input signals.
  • Single supply operation: Can operate from a single power supply.
  • TTL/CMOS compatible output: Directly interfaces with digital logic circuits.

Benefits

  • Precise signal comparison: Enables accurate and reliable detection of voltage levels.
  • Fast signal processing: Allows for rapid response to changing input conditions.
  • Simplified circuit design: Single supply operation simplifies power supply requirements.
  • Easy integration: TTL/CMOS compatible output allows direct connection to digital circuits.
  • Improved system performance: Enables precise and rapid control in various applications.

Additional Details

The LM611AIM high-speed comparator is a versatile component designed for applications requiring fast and accurate signal comparison. Its fast response time allows it to quickly detect changes in input signals, and its low input offset voltage ensures accurate comparison. The comparator's TTL/CMOS compatible output enables easy integration with digital circuits. It is typically available in surface-mount packages. For comprehensive specifications, including propagation delay, input bias current, and temperature ratings, refer to the official datasheet from Texas Instruments.

You May Also Be Interested in

Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
STMicroelectronics
Need more? Email Us
Lowpower
Lowest to $0.0643
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lumileds
Lowest to $1.6320
Leshan Radio
Lowest to $0.0382
ON Semiconductor
Lowest to $0.1379
Samsung
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess