EN
  • EN
  • DE

LM3722IM5-2.32

Part No LM3722IM5-2.32
Manufacturer National Semiconductor (TI)
Catalog PMIC - Supervisors
Description 5-Pin Microprocessor Reset Circuits
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1199161-LM3722IM5-2.32
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM3722IM5-2.32 CAD Model

Description

The LM3722IM5-2.32 is a microprocessor reset circuit manufactured by National Semiconductor (now Texas Instruments). This device is designed to monitor the supply voltage of microprocessors and other digital systems, providing a reset signal when the voltage falls below a specified threshold. This ensures that the system starts up in a known state and prevents erratic behavior due to voltage fluctuations.

Applications:

  • Microprocessor-based systems
  • Digital signal processors (DSPs)
  • Embedded systems
  • Battery-powered devices
  • Voltage monitoring applications

Features:

  • Precision voltage monitoring
  • Fixed threshold voltage (2.32V)
  • Active-low reset output
  • Open-drain output
  • Small SOT-23 package
  • Low supply current

Benefits:

  • Ensures proper system startup
  • Prevents erratic behavior due to voltage fluctuations
  • Simplifies system design
  • Reduces component count
  • Saves board space
  • Extends battery life in portable devices

Additional Details:

The LM3722IM5-2.32 monitors the supply voltage and asserts a reset signal when the voltage falls below the specified threshold of 2.32V. The reset output is active-low and open-drain, allowing for flexible connection to various microprocessors and digital systems. The device features a small SOT-23 package, saving valuable board space. The low supply current minimizes power consumption, making it suitable for battery-powered applications.

The device provides a reliable and accurate voltage monitoring solution, ensuring proper system operation in various environments. The reset signal is typically used to reset the microprocessor or other digital system, forcing it to restart in a known state. This prevents data corruption and ensures proper system functionality.

The LM3722IM5-2.32 is a cost-effective and reliable solution for microprocessor reset and voltage monitoring applications. Its small size, low power consumption, and precision voltage monitoring make it a suitable choice for a wide range of digital systems.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess