EN
  • EN
  • DE

LM25061PMM-1

Part No LM25061PMM-1
Manufacturer National Semiconductor (TI)
Catalog PMIC - Hot Swap Controllers
Description Positive Low Voltage Power Limiting Hot Swap Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1197246-LM25061PMM-1
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25061PMM-1 CAD Model

Description

The LM25061PMM-1 is a positive high voltage power limited hotswap controller manufactured by Texas Instruments (TI), formerly National Semiconductor. It's designed to safely insert and remove circuit boards from a live power supply (a hot-swap operation), protecting both the board and the power supply from damage due to inrush current and overcurrent conditions.

Applications:

  • Server backplanes: Enabling hot-swappable server blades.
  • Telecom equipment: Supporting hot-swappable line cards.
  • Networking equipment: Allowing for the safe insertion and removal of network modules.
  • High-availability systems: Minimizing downtime by allowing for component replacement without system shutdown.
  • Industrial power supplies: Protecting power supplies from overloads and short circuits during hot-swap operations.

Features:

  • Hotswap Controller: Allows safe insertion and removal of circuit boards under power.
  • Inrush Current Limiting: Controls the inrush current during startup to prevent voltage droop or damage.
  • Overcurrent Protection: Protects the circuit from overcurrent conditions and short circuits.
  • Undervoltage Lockout (UVLO): Prevents the circuit from operating if the input voltage is too low.
  • Power Limiting: Limits the power delivered to the load to protect the power supply.

Benefits:

  • Improved System Reliability: Prevents damage to circuit boards and power supplies during hot-swap operations.
  • Reduced Downtime: Allows for component replacement without system shutdown.
  • Enhanced System Safety: Protects against overcurrent and short-circuit conditions.
  • Simplified System Design: Integrates multiple protection features into a single chip.
  • Increased System Flexibility: Enables hot-swappable modules for easier maintenance and upgrades.

Additional Details:

The LM25061PMM-1 typically uses an external MOSFET to control the power flow to the load. It monitors the current and voltage and adjusts the MOSFET gate voltage to limit inrush current and protect against overcurrent conditions. The specific voltage and current limits can be set using external resistors. Refer to the TI datasheet for detailed specifications, application circuits, and component selection guidelines. The package type is typically a small surface mount package for efficient board space utilization.

You May Also Be Interested in

Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6798 $58.9556
53+ $2.1989 $116.5417
82+ $2.1302 $174.6764
113+ $2.0614 $232.9382
145+ $1.9928 $288.9560
194+ $1.7866 $346.6004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 935 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess