EN
  • EN
  • DE

LM193AJ/883Q

Part No LM193AJ/883Q
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Description LM193AJ/883Q Nsc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027241-LM193AJ/883Q
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM193AJ/883Q CAD Model

Description

The LM193AJ/883Q is a dual differential comparator manufactured by National Semiconductor (now Texas Instruments). It is designed for a wide range of voltage comparison applications. The /883Q designation signifies that this is a military-grade component, meaning it adheres to stringent quality and reliability standards for use in demanding environments.

Applications:

  • Voltage Monitoring: Detecting over-voltage or under-voltage conditions.
  • Threshold Detection: Detecting when a signal crosses a specific threshold.
  • Zero-Crossing Detection: Detecting when a signal crosses zero.
  • Oscillator Circuits: Used in oscillator circuits to generate signals.
  • Analog-to-Digital Conversion: Implementing simple A/D converters.
  • Industrial Control Systems: Monitoring and controlling various parameters in industrial applications.

Features:

  • Dual Comparator: Contains two independent comparators in a single package.
  • Wide Supply Voltage Range: Operates from a single 2V to 36V supply, or dual ±1V to ±18V supplies.
  • Low Input Bias Current: Minimizes loading on the input signal.
  • Low Input Offset Voltage: Provides accurate comparison with minimal error.
  • High Gain: High open-loop gain for precise threshold detection.
  • Military Grade: Meets stringent performance and reliability requirements.

Benefits:

  • Versatile: Suitable for a wide range of voltage comparison applications.
  • Accurate: Low input offset voltage and high gain ensure accurate comparison.
  • Reliable: Military-grade construction ensures reliable operation.
  • Easy to Use: Simple to implement with minimal external components.
  • Cost-Effective: Provides a cost-effective solution for voltage comparison needs.

Additional Details:

The LM193AJ/883Q operates by comparing the voltages at its two inputs (inverting and non-inverting) and providing a high or low output depending on which input voltage is higher. The output is an open-collector output, which allows for flexible interfacing with various logic levels and loads.

The comparator requires minimal external components to operate. Typically, only pull-up resistors are needed on the output to provide the desired output voltage level. The input bias current is low, which minimizes loading on the input signal and allows for accurate comparison even with high-impedance sources.

When using the LM193AJ/883Q, it's important to consider the maximum input voltage range and the output voltage requirements. The comparator is designed to operate over a wide supply voltage range, but it's important to stay within the specified limits to avoid damaging the device.

You May Also Be Interested in

Leshan Radio
Lowest to $0.0215
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Lowpower
Lowest to $0.0405
Lowpower
Lowest to $0.0772
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Leshan Radio
Lowest to $0.0382
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess