EN
  • EN
  • DE

LM102H/883B

Part No LM102H/883B
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014611-LM102H/883B
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM102H/883B CAD Model

Description

The LM102H/883B is a voltage follower operational amplifier manufactured by National Semiconductor, now part of Texas Instruments (TI). This precision operational amplifier is designed for applications requiring high input impedance, low input bias current, and excellent voltage following accuracy, and meets stringent military specifications (883B).

Applications:

  • High-Impedance Buffers
  • Sample-and-Hold Circuits
  • Instrumentation Amplifiers
  • Voltage Regulators
  • Precision Measurement Equipment

Features:

  • High Input Impedance: Offers very high input impedance, minimizing loading effects on the signal source.
  • Low Input Bias Current: Features low input bias current, reducing errors in high-impedance circuits.
  • Unity-Gain Voltage Follower: Designed for unity-gain voltage follower applications.
  • High Accuracy: Provides high voltage following accuracy.
  • Wide Operating Voltage Range: Operates over a wide supply voltage range.
  • Military Temperature Range: Specified for operation over the full military temperature range (-55°C to +125°C).

Benefits:

  • Minimal Signal Loading: Minimizes signal loading due to high input impedance.
  • Reduced Errors: Reduces errors in high-impedance circuits due to low input bias current.
  • Accurate Voltage Following: Provides accurate voltage following for precision applications.
  • Reliable Performance: Ensures reliable performance over a wide temperature range.
  • Meets Military Standards: Complies with stringent military specifications for high reliability.

Additional Details:

The LM102H/883B is particularly well-suited for applications where it is important to minimize the loading of the signal source. Its high input impedance ensures that the amplifier does not draw significant current from the signal source, preserving the signal integrity. The low input bias current minimizes errors that can occur in high-impedance circuits due to the flow of current into the amplifier's input terminals. The device is designed as a unity-gain voltage follower, meaning that the output voltage closely tracks the input voltage without amplification. The military-grade specification ensures that the device can withstand harsh environmental conditions. Detailed electrical characteristics, such as input offset voltage, input bias current, and open-loop gain, are available in the Texas Instruments (formerly National Semiconductor) datasheet for the LM102H/883B.

You May Also Be Interested in

Samsung
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lowpower
Lowest to $0.0405
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Isocom Components 2004 LTD
Opto Coupler Single Channel 6 Pin DIP Zero Crossing Triac Coupler
Need more? Email Us
Lowpower
Lowest to $0.0643
Leshan Radio
Lowest to $0.0382
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess