EN
  • EN
  • DE

LF13331N

Part No LF13331N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Description IC Switch Jfet Quad SPST 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
Number of Pins 16
Packaging Bulk
RoHS Compliant
Throw Configuration SPST
Win Source Part Number 1025732-LF13331N
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LF13331N CAD Model

Description

The LF13331N is a quad operational amplifier (op-amp) manufactured by National Semiconductor (now Texas Instruments). It is designed for a wide range of analog signal processing applications, offering low input bias current, high input impedance, and a wide bandwidth. The LF13331N is particularly suitable for precision instrumentation, active filters, and signal conditioning circuits.

Applications

  • Instrumentation Amplifiers: Used in instrumentation amplifiers for amplifying weak signals with high accuracy.
  • Active Filters: Employed in active filters for shaping frequency responses and filtering unwanted noise.
  • Signal Conditioning: Utilized in signal conditioning circuits to amplify, buffer, and filter signals.
  • Audio Amplifiers: Found in audio amplifiers for amplifying audio signals.
  • Voltage Regulators: Used in voltage regulators for providing stable and accurate voltage outputs.

Features

  • Quad Operational Amplifier: Contains four independent op-amps in a single package.
  • Low Input Bias Current: Features a low input bias current for high accuracy.
  • High Input Impedance: Offers a high input impedance to minimize loading effects.
  • Wide Bandwidth: Provides a wide bandwidth for high-frequency applications.
  • Low Noise: Exhibits low noise characteristics for clean signal amplification.

Benefits

  • Versatile Application: Suitable for a wide range of analog signal processing applications.
  • High Accuracy: Provides high accuracy due to its low input bias current and high input impedance.
  • High Performance: Delivers high performance with its wide bandwidth and low noise characteristics.
  • Cost-Effective: Offers a cost-effective solution for quad op-amp requirements.
  • Simplified Design: Simplifies circuit design and reduces component count.

Additional Details

The LF13331N is available in a DIP (Dual In-line Package). It operates with a dual power supply. Detailed specifications, including electrical characteristics, timing diagrams, and package dimensions, are available in the Texas Instruments LF13331N datasheet.

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess