EN
  • EN
  • DE

DS90CR218AMTD

Part No DS90CR218AMTD
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description +3.3V Rising Edge Data Strobe LVDS 21-Bit Channel Link - 85 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1169591-DS90CR218AMTD
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90CR218AMTD CAD Model

Description

The DS90CR218AMTD is an FPD-Link transmitter from National Semiconductor (now Texas Instruments), designed to transmit high-speed data over a single differential pair. It is part of the Channel Link family, commonly used for interconnecting displays and graphics controllers in various applications where high bandwidth and reduced cable size are essential. This particular part is designated as END-OF-LIFE by the manufacturer.

Applications

  • Laptop and Notebook displays. Transmits video data from the graphics controller to the LCD panel.
  • LCD monitors. Connects the graphics card to the display panel.
  • Automotive infotainment systems. Used in in-car display systems for navigation and entertainment.
  • Industrial displays. Facilitates data transmission in industrial control panels and instrumentation.
  • Medical imaging equipment. Connects display components in medical diagnostic devices.

Features

  • FPD-Link (Flat Panel Display Link) interface. Provides high-speed data transmission over a single differential pair.
  • 24-bit RGB color data transmission. Supports a wide range of color depths.
  • Pixel clock frequency up to 85 MHz. Enables high-resolution display support.
  • Embedded clock. Eliminates the need for a separate clock signal.
  • DC balanced transmission. Reduces EMI and improves signal integrity.
  • Low power consumption. Minimizes power requirements in portable devices.
  • Serialized data transmission. Reduces the number of interconnects required.

Benefits

  • Reduced cable size and cost. Single differential pair simplifies cabling and lowers overall system cost.
  • High bandwidth. Supports high-resolution displays and fast refresh rates.
  • Improved signal integrity. DC balanced transmission minimizes noise and interference.
  • Lower power consumption. Extends battery life in portable applications.
  • Simplified system design. Integrated features streamline the design process.

Additional Details

The DS90CR218AMTD converts parallel RGB data into a serial data stream for transmission over the FPD-Link interface. It incorporates embedded clocking to further reduce the number of interconnects. The device's DC balanced transmission minimizes EMI and ensures signal integrity, even over longer cable lengths. This component is generally available in a TSSOP package. Note that because this part is END-OF-LIFE, availability might be limited, and replacements may be required for new designs. Consult the manufacturer's datasheet for detailed specifications, including voltage requirements, timing characteristics, and pinout information.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,490 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess