EN
  • EN
  • DE

DS26LS31ME

Part No DS26LS31ME
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description QUAD HIGH SPEED DIFFERENTIAL LINE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1169208-DS26LS31ME
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS26LS31ME CAD Model

Description

The DS26LS31ME is a Quad Differential Line Driver manufactured by National Semiconductor (now Texas Instruments). This device is designed for high-speed data transmission over balanced lines, conforming to EIA-422 standards. It provides differential outputs for improved noise immunity and is suitable for applications requiring reliable data transfer over longer distances. Note that this part is designated as END-OF-LIFE.

Applications:

  • EIA-422 Interface: Used in applications requiring compliance with the EIA-422 standard for differential data transmission.
  • RS-422 Communication: Employed in RS-422 communication links to transmit data over balanced lines.
  • Industrial Control Systems: Incorporated in industrial control systems for reliable data transfer between devices.
  • Computer Peripherals: Used to interface computer peripherals over longer distances with improved noise immunity.
  • Data Acquisition Systems: Employed in data acquisition systems to transmit data from sensors to processing units.

Features:

  • Quad Driver: Contains four independent differential line drivers in a single package.
  • EIA-422 Compliant: Meets the requirements of the EIA-422 standard for differential data transmission.
  • High-Speed Operation: Supports high data rates for fast data transfer.
  • Low Power Consumption: Minimizes power consumption, making it suitable for power-sensitive applications.
  • TTL Compatible Inputs: Compatible with TTL logic levels for easy interfacing with other digital circuits.

Benefits:

  • Improved Noise Immunity: Differential outputs provide excellent noise immunity, ensuring reliable data transfer.
  • Extended Transmission Distance: Allows for data transmission over longer distances compared to single-ended interfaces.
  • High Data Rate: Supports high data rates for fast and efficient data transfer.
  • Simplified System Design: Simplifies the design of differential data transmission systems.
  • Enhanced System Reliability: Improves the overall reliability of the data transmission system.

Additional Details:

The DS26LS31ME operates from a 5V supply. It features TTL-compatible inputs and differential outputs that meet the EIA-422 standard. The device is available in various package types. The driver is designed to provide a balanced output, reducing electromagnetic interference (EMI) and improving signal integrity. As this part is designated as END-OF-LIFE, consider alternative solutions for new designs implementing RS-422 interfaces.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
ELM-TECH
Complementary MOSFET
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $265.6107 $265.6107
2+ $238.1333 $476.2666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess