EN
  • EN
  • DE

DM74283N

Part No DM74283N
Manufacturer National Semiconductor (TI)
Catalog END - OF - LIFE
Description 4-Bit Binary Full Adder (with Fast Carry)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer National Semiconductor (TI)
Win Source Part Number 1167846-DM74283N
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74283N CAD Model

Description

The DM74283N is a 4-bit binary full adder with fast carry manufactured by National Semiconductor (now Texas Instruments). It performs the addition of two 4-bit binary numbers and generates a 4-bit sum and a carry output. This IC is part of the 7400 series logic family and is commonly used in arithmetic and digital logic circuits.

Applications:

  • Arithmetic Logic Units (ALUs): Performing addition operations in ALUs.
  • Digital Counters: Implementing binary counters and accumulators.
  • Data Processing: Adding binary data in data processing systems.
  • Instrumentation: Performing arithmetic operations in test and measurement equipment.
  • Control Systems: Implementing addition functions in control systems.

Features:

  • 4-Bit Binary Adder: Adds two 4-bit binary numbers.
  • Fast Carry: Provides a fast carry output for cascading adders.
  • Full Adder: Includes carry input and carry output.
  • TTL Logic: Operates using TTL logic levels.
  • DIP Package: Available in a standard DIP (Dual In-Line Package).

Benefits:

  • Efficient Addition: Performs binary addition quickly and accurately.
  • Cascadable: Can be cascaded to add larger binary numbers.
  • Easy to Use: Simple to integrate into digital logic circuits.
  • Industry Standard: Part of the widely used 7400 series logic family.
  • Readily Available: Commonly available from electronic component suppliers.

Additional Details:

The DM74283N requires a standard 5V power supply for operation. It has a typical propagation delay that depends on the load and operating conditions. The device is designed to operate over a specific temperature range, as specified in the datasheet. While it is an older component, it is still used in many legacy designs and educational applications where understanding basic arithmetic logic is important. Due to its age, sourcing information on RoHS compliance might be necessary.

You May Also Be Interested in

Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess