The DM54S571J is a 256-Bit Programmable Read-Only Memory (PROM) organized as 32 words of 8 bits each, belonging to the 54/74 series of TTL (Transistor-Transistor Logic) integrated circuits, originally manufactured by National Semiconductor (now Texas Instruments). These PROMs are designed for implementing custom logic functions or storing fixed data in digital systems.
Applications:
- Microprogram Storage
- Code Conversion
- Lookup Tables
- Character Generators
- Custom Logic Functions
Features:
- 256-Bit Memory Capacity (32 Words x 8 Bits)
- Programmable Read-Only Memory
- TTL Logic Family
- High Speed Operation
- 3-STATE Outputs for Bus Interfacing
Benefits:
- Allows for implementing custom logic without complex circuitry
- Provides fast access to stored data or code
- Non-volatile memory ensures data retention even without power
- Enables flexible design for various digital applications
Technical Specifications:
The DM54S571J typically operates with a supply voltage (VCC) of 5V. It features a typical access time of around 50ns. Programming is done via fusible links. The device is available in a 16-pin ceramic DIP (Dual In-line Package). It is designed to operate over the full military temperature range of -55°C to +125°C.