EN
  • EN
  • DE

DM5476J

Part No DM5476J
Manufacturer National Semiconductor (TI)
Catalog Hard To Find
Description Dual Master-Slave J-K Flip-Flops with Clear, Preset, and Complementary Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case CDIP
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
RoHS State Request Verification
Win Source Part Number 714067-DM5476J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM5476J CAD Model

Description

The DM5476J is a dual master-slave J-K flip-flop with preset and clear inputs, manufactured by National Semiconductor (now Texas Instruments). This TTL (Transistor-Transistor Logic) device is commonly used for storing and manipulating digital data in a variety of electronic systems.

Applications

  • Shift registers in digital systems.
  • Frequency dividers in clock circuits.
  • Counters for counting events or pulses.
  • Data storage in memory circuits.
  • Control logic in various electronic circuits.

Features

  • Dual J-K Flip-Flops: Contains two independent J-K flip-flops in a single package.
  • Master-Slave Configuration: Provides reliable data transfer by preventing race-around conditions.
  • Preset and Clear Inputs: Allows for asynchronous setting and resetting of the flip-flop outputs.
  • TTL Logic: Compatible with standard TTL logic levels.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • DIP Package: Available in a through-hole DIP (Dual In-line Package) for easy prototyping and breadboarding.

Benefits

  • Versatile Functionality: Can be used in a wide range of digital applications.
  • Reliable Data Storage: Master-slave configuration ensures reliable data transfer.
  • Flexible Control: Preset and clear inputs allow for easy initialization and control.
  • Easy to Use: TTL compatibility makes it easy to integrate into existing TTL systems.
  • Robust Performance: High noise immunity ensures reliable operation in challenging environments.

Additional Details

The DM5476J operates on a 5V power supply and has specific timing requirements for proper operation. The J and K inputs determine the next state of the flip-flop based on the clock signal. The master-slave configuration prevents the output from changing during the clock pulse, ensuring stable data transfer. Refer to the device datasheet for detailed electrical characteristics, timing diagrams, and application circuit examples.

You May Also Be Interested in

Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Molex, LLC
FPC Connector
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess