EN
  • EN
  • DE

COP822CJ-XXX/WM

Part No COP822CJ-XXX/WM
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1196510-COP822CJ-XXX/WM
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian COP822CJ-XXX/WM CAD Model

Description

The COP822CJ-XXX/WM is a member of the COP8 family of 8-bit microcontrollers manufactured by National Semiconductor (now Texas Instruments). The 'XXX' portion of the part number typically designates customer-specific or mask-programmed options, and the '/WM' suffix usually indicates the package type (e.g., wide molded). These microcontrollers are designed for a wide range of embedded control applications, offering a balance of performance, low power consumption, and integrated peripherals.

Applications

  • Consumer electronics (remote controls, toys, appliances)
  • Industrial control systems (motor control, sensor monitoring)
  • Automotive electronics (instrumentation, lighting control)
  • Security systems (alarm panels, access control)
  • Medical devices (portable monitors, diagnostic equipment)

Features

  • 8-bit architecture
  • On-chip ROM or Flash memory (size varies by model)
  • RAM for data storage
  • Timers and counters
  • Serial communication interfaces (UART, SPI)
  • Analog-to-digital converter (ADC)
  • Digital I/O pins

Benefits

  • Cost-effective solution for embedded control
  • Low power consumption for battery-powered applications
  • Integrated peripherals reduce external component count
  • Flexible I/O options for interfacing with various sensors and actuators
  • Wide operating voltage range

Additional Details

The specific features and specifications of the COP822CJ-XXX/WM microcontroller depend on the particular 'XXX' code. Key specifications to consider include the clock speed, memory size (ROM/Flash and RAM), number of I/O pins, ADC resolution, and operating voltage range. Consult the TI datasheet for the COP822CJ family and the specific 'XXX' variant for detailed information. These microcontrollers are often programmed using assembly language or C, and development tools are available from TI and third-party vendors.

You May Also Be Interested in

Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Fenghua Electronics
Ferrite bead EMI-CBW0603 (160808) SMD Z=1k0 Ohm Rdc=0.6R Imax=0.5A 4k/reel, Fenghua
Lowest to $0.0069
TDK Corporation
Lowest to $0.0244
EPCOS (TDK)
Thermistor NTC 47K Ohm 5% 2-Pin 0603 Surface Mount Solder Pad 3980K >= -3.5 Cardboard T/R
Need more? Email Us
C&K Components
Need more? Email Us
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
AVX Corp/Kyocera Corp
Lowest to $0.9794
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
TDK Corporation
Lowest to $0.5994

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess