EN
  • EN
  • DE

NT6TL128M32BI-G1

Part No NT6TL128M32BI-G1
Manufacturer NANYA
Catalog DDR
Description LPDDR2-800 128Mx32 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943335-NT6TL128M32BI-G1
Series *
Ultra Librarian 3D Model Ultra Librarian NT6TL128M32BI-G1 CAD Model

Description

The NT6TL128M32BI-G1 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA Technology. It features a 128M x 32-bit configuration, providing a high-density memory solution for various applications.

Applications:

  • High-Performance Computing: Used in servers and workstations for demanding computational tasks.
  • Gaming PCs: Provides sufficient memory for running modern games and applications.
  • Industrial Automation: Enables real-time data processing and control in industrial environments.
  • Network Infrastructure: Supports high-speed data transfer and buffering in routers and switches.
  • Embedded Systems: Used in advanced embedded systems requiring high memory capacity.

Features:

  • DDR3 Technology: Utilizes DDR3 architecture for improved performance and bandwidth.
  • 128M x 32-bit Configuration: Offers a large memory capacity for demanding applications.
  • High Bandwidth: Enables fast data transfer rates for quick access and processing.
  • Low Power Consumption: Designed for efficient power usage, suitable for various applications.
  • Reliable Operation: Built with high-quality components for stable and dependable performance.

Benefits:

  • Improved System Responsiveness: Enhances overall system responsiveness by providing fast memory access.
  • Increased Multitasking Capabilities: Allows for smooth multitasking and efficient handling of multiple applications.
  • Enhanced Gaming Experience: Delivers a fluid and immersive gaming experience by providing ample memory resources.
  • Stable and Reliable Performance: Ensures consistent and dependable operation in demanding environments.
  • Energy Efficient: Optimizes power consumption, contributing to energy savings.

Technical Specifications: Due to the general nature of this description, specific clock speeds, timings, and voltage requirements are not definitively stated. Please consult the official NANYA datasheet for precise technical details regarding the NT6TL128M32BI-G1 module.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess