EN
  • EN
  • DE

NT6AN256M16AV-J1I

Part No NT6AN256M16AV-J1I
Manufacturer NANYA
Catalog DDR
Description LPDDR4-4267 256Mx16 (4Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942878-NT6AN256M16AV-J1I
Series *
Ultra Librarian 3D Model Ultra Librarian NT6AN256M16AV-J1I CAD Model

Description

The NT6AN256M16AV-J1I is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. It's engineered for use in various computing applications where high-speed and reliable memory performance are essential.

Applications:

  • Desktop PCs
  • Laptop PCs
  • Embedded Systems
  • Networking Devices
  • Industrial Control Systems

Features:

  • Capacity: 256Mb x 16
  • DDR3 Technology: Offers increased bandwidth and reduced power consumption compared to DDR2 memory.
  • High-Speed Data Transfer: Supports fast data transfer rates, improving system responsiveness.
  • JEDEC Standard: Compliant with JEDEC specifications, ensuring compatibility with a wide range of systems.
  • Low Voltage Operation: Operates at a lower voltage, reducing power consumption and heat generation.
  • Lead-Free and Halogen-Free: Environmentally friendly design.

Benefits:

  • Improved System Performance: Enables faster application loading and smoother multitasking.
  • Enhanced Energy Efficiency: Reduces power consumption, leading to longer battery life in portable devices.
  • Increased Reliability: Ensures stable and consistent performance under various workloads.
  • Wide Compatibility: Works seamlessly with a variety of systems and motherboards.
  • Long-Term Availability: Designed for long-term use and availability.

Additional Details:

The NT6AN256M16AV-J1I DDR3 module is designed for easy integration into various systems. Its low power consumption makes it suitable for mobile devices and embedded systems, while its high-speed data transfer capabilities make it a good choice for desktop and laptop computers.

The module's design incorporates advanced memory management techniques to optimize performance and reliability. The specific operating frequency and timings will depend on the system's configuration and BIOS settings.

This memory module is ideal for use in applications requiring high bandwidth and low latency memory access. It provides a reliable and cost-effective solution for improving system performance.

You May Also Be Interested in

Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess