EN
  • EN
  • DE

NT5TU32M16EG-BE

Part No NT5TU32M16EG-BE
Manufacturer NANYA
Catalog Misc Products
Description Commercial, Industrial and Automotive DDR2 512Mb SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NANYA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832890-NT5TU32M16EG-BE
Ultra Librarian 3D Model Ultra Librarian NT5TU32M16EG-BE CAD Model

Description

The NT5TU32M16EG-BE is a DDR3 SDRAM memory chip manufactured by Nanya Technology. This chip is designed to provide efficient and high-speed memory access for various computing applications.

Applications

  • Desktop Computers
  • Laptop Computers
  • Servers
  • Networking Equipment
  • Embedded Systems

Features

  • 32M x 16 memory organization
  • DDR3 SDRAM Technology
  • High-Speed Data Transfer
  • Low Power Consumption
  • 8 Internal Banks
  • Double Data Rate Architecture
  • Differential Data Strobe
  • Internal Calibration
  • Lead-Free construction

Benefits

  • Faster system responsiveness and improved application loading times.
  • Reduced power consumption contributes to longer battery life and lower energy costs.
  • Improved system stability through internal calibration.
  • Broad compatibility with a variety of computing platforms.
  • Environmentally friendly due to lead-free manufacturing process.

Additional Details

The NT5TU32M16EG-BE operates at the DDR3 standard voltage, typically 1.5V. The specific data transfer rate depends on its speed grade, generally ranging from 1333MHz to 1600MHz or higher. It adheres to standard DDR3 timing parameters, including CAS Latency (CL), tRCD, and tRP. This chip is commonly packaged in a FBGA (Fine-pitch Ball Grid Array) to ensure excellent thermal and electrical performance. DDR3 SDRAM incorporates features like write leveling and on-die termination (ODT) to enhance signal integrity during high-speed operations. Maintaining proper thermal management is vital for ensuring consistent and reliable performance. Always consult the official datasheet for detailed timing characteristics, voltage specifications, and operating conditions to ensure optimal system stability and performance.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess