EN
  • EN
  • DE

NT5TU32M16EG-ACA

Part No NT5TU32M16EG-ACA
Manufacturer NANYA
Catalog DDR
Description DDR2-800 32Mx16 BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941793-NT5TU32M16EG-ACA
Series *
Ultra Librarian 3D Model Ultra Librarian NT5TU32M16EG-ACA CAD Model

Description

The NT5TU32M16EG-ACA is a high-speed DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. This component is designed for use in a variety of applications requiring high bandwidth and low latency memory access.

Applications

  • Desktop PCs
  • Laptop Computers
  • Graphics Cards
  • Networking Devices
  • Embedded Systems

Features

  • Capacity: 32MB x 16
  • DDR3 Technology: Provides faster data transfer rates compared to DDR2 and DDR.
  • High Bandwidth: Supports high-speed data access for demanding applications.
  • Low Power Consumption: Designed for energy efficiency in various devices.
  • Lead-Free: Compliant with RoHS standards for environmental protection.
  • Operating Temperature: Designed to operate within a standard range of temperatures for reliable performance.

Benefits

  • Increased System Performance: Improves overall system responsiveness and application loading times.
  • Enhanced Gaming Experience: Provides smoother graphics rendering and faster frame rates in gaming applications.
  • Improved Multitasking: Enables seamless multitasking with reduced lag and improved application switching.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower energy costs in desktop environments.
  • Reliable Operation: Offers stable and consistent performance in a variety of operating conditions.

Additional Details

The NT5TU32M16EG-ACA is built with a standard FBGA (Fine-pitch Ball Grid Array) package. It is designed to meet industry standards for DDR3 SDRAM modules. The module operates at standard DDR3 voltages, contributing to its energy efficiency. It is compatible with a wide range of chipsets and platforms that support DDR3 memory.

You May Also Be Interested in

Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $20.0050
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess