The NT5CC64M16GP-DIA is a DDR3L SDRAM component manufactured by NANYA Technology. This is a 64M x 16 bit Double Data Rate III Synchronous DRAM, designed for systems requiring high bandwidth and low power consumption.
Applications:
- Notebook PCs
- Desktop PCs
- Embedded Systems
- Networking Devices
- Industrial Computers
Features:
- Double Data Rate architecture: achieves high speed data transfer
- Operating frequency up to 800 MHz
- 64M x 16 bit organization
- Low Voltage Operation: 1.35V
- 8 internal banks
- Bi-directional differential data strobe
- Differential clock inputs (CK and /CK)
- Data Mask (DM) per byte
- 8-bit pre-fetch
- Burst Length: 8
- RoHS compliant
Benefits:
- High bandwidth: enables faster data processing and improved system performance.
- Low power consumption: extends battery life in portable devices and reduces overall system power requirements.
- High capacity: provides ample memory space for demanding applications.
- Reliable performance: ensures stable and consistent operation in various environments.
Additional Details:
The NT5CC64M16GP-DIA DDR3L SDRAM utilizes a double data rate architecture to achieve high-speed data transfer rates. By transferring data on both the rising and falling edges of the clock signal, it effectively doubles the memory bandwidth compared to single data rate SDRAM. The component operates at a low voltage of 1.35V, which contributes to reduced power consumption and improved energy efficiency. It's designed with 8 internal banks, which allows for concurrent operations, further improving memory performance. The inclusion of a data mask (DM) per byte provides flexibility in data writing and masking, enhancing data integrity. The NT5CC64M16GP-DIA is commonly used in a variety of applications where high bandwidth, low power, and high capacity are essential requirements.