EN
  • EN
  • DE

NT5CB64M16DP-BE

Part No NT5CB64M16DP-BE
Manufacturer NANYA
Catalog DDR
Description DDR2-1066 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942032-NT5CB64M16DP-BE
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CB64M16DP-BE CAD Model

Description

The NT5CB64M16DP-BE is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component manufactured by NANYA Technology. This memory chip is engineered to provide high-speed data access and efficient memory management for a variety of applications requiring robust performance.

Applications

  • Desktop and Laptop Computers: Functions as the primary system memory, enabling the execution of operating systems, software applications, and various computational tasks.
  • Graphics Cards: Provides dedicated memory for storing textures, frame buffers, and other graphical data crucial for rendering high-quality images and videos.
  • Gaming Consoles: Used as the main memory for game execution, data storage, and overall system operation.
  • Networking Devices: Integrated into routers, switches, and other network infrastructure components for packet buffering, data processing, and high-speed communication.
  • Industrial Computing Systems: Employed in industrial control systems, embedded devices, and automation equipment requiring reliable and high-performance memory solutions.

Features

  • High-Speed Data Transfer: Supports high clock frequencies and data transfer rates, enabling efficient system operation.
  • Double Data Rate (DDR3) Technology: Transfers data on both the rising and falling edges of the clock signal, effectively doubling the memory bandwidth compared to DDR2.
  • Capacity: Offers a memory capacity (64M x 16) suitable for storing large datasets and supporting demanding applications.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for both portable devices and systems where power conservation is important.
  • Differential Clock Inputs (CK and /CK): Minimizes clock skew and enhances signal integrity for reliable operation.
  • Data Mask (DM) Function: Facilitates selective data writing, enabling byte-level control over memory write operations.
  • Auto Refresh and Self Refresh Modes: Includes automatic and self-refresh capabilities to maintain data integrity and prevent data loss.

Benefits

  • Enhanced System Performance: Delivers increased system performance by enabling fast and efficient data access, reducing bottlenecks and improving overall responsiveness.
  • Improved Application Responsiveness: Allows for quicker loading times and seamless execution of applications, providing a smoother user experience.
  • Optimized Graphics Performance: Provides sufficient bandwidth for rendering complex graphics, textures, and video content, enhancing visual fidelity and performance.
  • Large Data Storage Capacity: Enables the storage of larger datasets and supports the operation of more complex applications, accommodating increasing memory demands.
  • Energy Efficiency: Contributes to longer battery life in portable devices and reduces energy consumption in desktop systems, promoting sustainability and cost savings.

Additional Details

The NT5CB64M16DP-BE operates at a voltage of 1.5V and complies with JEDEC standards for DDR3 SDRAM. It supports a variety of operating modes and timing parameters, which can be configured to optimize performance for specific applications. The module is typically available in a FBGA (Fine-pitch Ball Grid Array) package, offering a compact and reliable solution for high-density memory requirements. The "-BE" suffix specifies a particular speed grade and operating temperature range within the NT5CB64M16DP series, indicating its suitability for various environmental conditions.

You May Also Be Interested in

Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $33.9668
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7219 $62.9409
25+ $4.6951 $117.3775
39+ $4.5484 $177.3876
53+ $4.4017 $233.2901
68+ $4.2550 $289.3400
91+ $3.8150 $347.1650
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,880 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess