EN
  • EN
  • DE

NT5CB512M8CN-CG

Part No NT5CB512M8CN-CG
Manufacturer NANYA
Catalog DDR
Description DDR3-1333 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940895-NT5CB512M8CN-CG
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CB512M8CN-CG CAD Model

Description

The NT5CB512M8CN-CG is a DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by NANYA. This memory module is designed to offer a balance of high-speed data transfer and low power consumption, making it suitable for a variety of applications. The DDR3L designation signifies that it operates at a lower voltage (1.35V) than standard DDR3, which contributes to enhanced energy efficiency.

Applications

  • Desktop Computers: Used as the main system memory.
  • Laptop Computers: Employed as memory in portable computing devices.
  • Embedded Systems: Integrated into various embedded applications where memory is needed.
  • Networking Devices: Found in routers, switches, and other networking hardware.
  • Industrial PCs: Utilized in industrial computing platforms.

Features

  • Capacity: 4Gb (512M x 8)
  • DDR3L Technology: Operates at a lower voltage (1.35V) for reduced power consumption.
  • High Bandwidth: Offers fast data transfer rates for improved system performance.
  • 8-bit Data Bus: Allows for efficient data transfer.
  • JEDEC Standard Compliance: Adheres to industry standards for DDR3L SDRAM.
  • Lead-Free and RoHS Compliant: Manufactured with environmentally friendly materials and processes.
  • FBGA Package: Utilizes a fine-pitch ball grid array package for compact size and improved signal integrity.

Benefits

  • Improved System Performance: High bandwidth enables faster data access and processing.
  • Lower Power Consumption: DDR3L technology reduces energy usage, extending battery life in portable devices and lowering overall operating costs.
  • Increased Memory Capacity: Provides ample memory for demanding applications and multitasking.
  • Enhanced Reliability: Designed for stable and dependable operation.
  • Cost-Effective Solution: Offers a good balance between performance and cost.

Additional Details

The NT5CB512M8CN-CG DDR3L SDRAM module is engineered to meet the demanding requirements of modern computing systems. It supports various JEDEC standard specifications for DDR3L SDRAM, ensuring compatibility with a wide range of platforms. The FBGA package facilitates efficient heat dissipation and minimizes signal noise. The specific clock speed and timings may vary depending on the module configuration, and it's crucial to consult the manufacturer's datasheet for detailed specifications and operating conditions. The 512M x 8 configuration signifies that the memory is organized as 512 million words, each 8 bits wide, providing a different data path compared to the x16 configurations.

You May Also Be Interested in

Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $33.9668
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess