EN
  • EN
  • DE

NT5CB128M8FN-EK

Part No NT5CB128M8FN-EK
Manufacturer NANYA
Catalog DDR
Description DDR3-1866 128Mx8 (1Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941635-NT5CB128M8FN-EK
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CB128M8FN-EK CAD Model

Description

The NT5CB128M8FN-EK is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. It is a high-speed memory solution designed for a variety of applications requiring significant memory bandwidth and capacity. This module is characterized by its low voltage operation, high clock speeds, and efficient data transfer capabilities.

Applications

  • Desktop PCs
  • Laptops
  • Servers
  • Networking equipment (routers, switches)
  • Embedded systems
  • Industrial computers

Features

  • Capacity: 1Gb (128M x 8)
  • DDR3 Technology: Provides higher bandwidth and lower power consumption compared to DDR2.
  • Data Transfer Rate: Supports high data transfer rates, typically in the range of 1600MHz or higher, depending on the specific configuration and system compatibility.
  • Voltage: Operates at a low voltage (typically 1.5V), reducing power consumption and heat generation.
  • Interface: Utilizes a standard DDR3 interface for compatibility with a wide range of motherboards and systems.
  • JEDEC Standard: Compliant with JEDEC standards for DDR3 SDRAM, ensuring compatibility and reliability.
  • FBGA Package: Uses a Fine-Pitch Ball Grid Array (FBGA) package for improved thermal performance and signal integrity.

Benefits

  • Increased System Performance: Higher memory bandwidth translates to faster application loading, smoother multitasking, and improved overall system responsiveness.
  • Reduced Power Consumption: Low voltage operation helps extend battery life in portable devices and reduces overall energy consumption in desktop and server environments.
  • Enhanced Stability and Reliability: JEDEC compliance and robust design ensure stable and reliable operation under various operating conditions.
  • Improved Multitasking: Larger memory capacity allows users to run more applications simultaneously without experiencing performance slowdowns.
  • Future-Proofing: DDR3 technology provides a solid foundation for future software and application demands.

Additional Details

The NT5CB128M8FN-EK is typically organized as 128M x 8 bits. It requires careful attention to motherboard compatibility and BIOS settings to ensure optimal performance. Consult the motherboard documentation for specific DDR3 support details, including supported memory speeds and timings. This module is lead-free and RoHS compliant.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess