EN
  • EN
  • DE

NT5CB128M16FP-EJ

Part No NT5CB128M16FP-EJ
Manufacturer NANYA
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1186431-NT5CB128M16FP-EJ
Categories Custom Parts
Manufacturer NANYA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NT5CB128M16FP-EJ CAD Model

Description

The NT5CB128M16FP-EJ is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by NANYA. It is a type of high-speed dynamic random-access memory used in a wide range of applications, including computers, networking equipment, and embedded systems.

Applications:

  • Desktop computers
  • Laptop computers
  • Servers
  • Networking routers and switches
  • Embedded systems

Features:

  • DDR3 SDRAM technology
  • 128M x 16 organization
  • High-speed data transfer rates
  • Low power consumption
  • Lead-free construction

Benefits:

  • Improved system performance
  • Increased memory bandwidth
  • Reduced power consumption
  • Enhanced reliability
  • Compliance with environmental regulations

Additional Details:

The NT5CB128M16FP-EJ is a 2Gb (Gigabit) DDR3 SDRAM chip organized as 128M words x 16 bits. It supports high-speed data transfer rates up to a certain frequency (specified in the datasheet) and operates at a low voltage (typically 1.5V). The chip incorporates features such as on-die termination (ODT) and dynamic calibration to improve signal integrity and reduce power consumption. The FBGA (Fine-Pitch Ball Grid Array) package allows for high-density mounting on PCBs. The operating temperature range and other electrical characteristics are detailed in the manufacturer's datasheet. Proper handling and soldering techniques are essential to prevent damage to the chip. The specific speed grade (e.g., DDR3-1600) and timing parameters are also specified in the datasheet. The chip is designed to comply with JEDEC standards for DDR3 SDRAM.

Always refer to the manufacturer's datasheet for complete specifications, including voltage requirements, timing parameters, and operating temperature range.

You May Also Be Interested in

Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Qorvo US Inc.
Lowest to $1.3063
RF Micro Devices
Lowest to $4.3798
Analog Devices Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.3063

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4166 $54.1660
23+ $4.4444 $102.2212
35+ $4.3056 $150.6960
48+ $4.1667 $200.0016
63+ $4.0278 $253.7514
84+ $3.6111 $303.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess