EN
  • EN
  • DE

NT1GC72B89A0NF-CG

Part No NT1GC72B89A0NF-CG
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1333 128Mx72 ECC UDIMM 1Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949625-NT1GC72B89A0NF-CG
Series *
Ultra Librarian 3D Model Ultra Librarian NT1GC72B89A0NF-CG CAD Model

Description

The NANYA NT1GC72B89A0NF-CG is a 1GB DDR3 ECC Unbuffered DIMM (UDIMM) memory module. Designed for use in servers and workstations, this module provides reliable performance and error correction capabilities crucial for data integrity in demanding environments. It is commonly used to upgrade or replace existing memory modules in compatible systems, enhancing overall system responsiveness and multitasking capabilities.

Applications

  • Servers requiring ECC memory for data integrity.
  • Workstations used for professional applications like video editing and CAD.
  • Desktop computers where error correction and high reliability are desired.
  • Memory upgrades for compatible systems to improve performance.

Features

  • 1GB capacity.
  • DDR3 technology for fast data transfer rates.
  • ECC (Error Correcting Code) for detecting and correcting single-bit errors.
  • Unbuffered DIMM (UDIMM) form factor.
  • Designed for use in compatible server, workstation, and desktop systems.
  • High reliability for demanding applications.

Benefits

  • Improved system stability due to ECC error correction.
  • Increased memory capacity, allowing for smoother multitasking and handling of larger datasets.
  • Enhanced system performance with faster DDR3 data transfer speeds.
  • Reduced risk of data corruption due to memory errors.
  • Cost-effective upgrade solution for compatible systems.

Additional Details

The NANYA NT1GC72B89A0NF-CG operates at a specific voltage and frequency, typically 1333MHz, consult your system's documentation to ensure compatibility. This module is crucial for applications where data accuracy is paramount, providing a stable and reliable memory solution.

You May Also Be Interested in

Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess