EN
  • EN
  • DE

49101C

Part No 49101C
Manufacturer Murata Power Solutions Inc.
Catalog Fixed Inductors
Description FIXED IND 100UH 1.41A 343MOHM SM / 100 µH Shielded Wirewound Inductor 1.41 A 343mOhm Max Nonstandard, 4 Lead
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer Murata Power Solutions Inc.
Packaging Reel - TR
Type Wirewound
Inductance 100 µH
Current Rating (Amps) 1.41 A
Shielding Shielded
DC Resistance (DCR) 343mOhm Max
Temperature Range - Operating -40°C ~ 85°C
Inductance Frequency - Test 10 kHz
Mounting Surface Mount
Case / Package Nonstandard, 4 Lead
Size / Dimension 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Max) 0.315" (8.00mm)
Base Product Number 49
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 811-3839-1,811-3839-2,49101C-ND,811-3839-6
Standard Package 500
Win Source Part Number 1327377-49101C
Ultra Librarian 3D Model Ultra Librarian 49101C CAD Model

Description

The 49101C is a fixed inductor manufactured by Murata Power Solutions Inc.

  • Type: Wire-wound, Shielded
  • Packaging: Reel - TR
  • Size/Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
  • Inductance: 100μH
  • Height Seated (Max): 0.315" (8.00mm)
  • Package: 500
  • Mounting Type: Surface Mount
  • DC Resistance (DCR): 343mOhm Max
  • Operating Temperature: -40°C to 85°C
  • MSL Level: 1 (Unlimited)
  • Current Rating (Amps): 1.41A
  • Inductance Frequency - Test: 10 kHz
  • REACH Status: REACH unaffected
  • HTSUS: 8504.50.4000
  • Other Part Numbers: 811-3839-1, 811-3839-2, 49101C-ND, 811-3839-6
  • Base Product Number: 49
  • RoHS Status: ROHS3 compliant

You May Also Be Interested in

TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess