EN
  • EN
  • DE

ZTTCV10.0MT

Part No ZTTCV10.0MT
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 413549-ZTTCV10.0MT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZTTCV10.0MT CAD Model

Description

The ZTTCV10.0MT is a ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are passive components used as timing elements in electronic circuits. They are a cost-effective alternative to quartz crystals, offering good stability and reliability in various applications.

Applications:

  • Microcontrollers
  • Remote Controls
  • Consumer Electronics Devices
  • Clock Circuits
  • Timers

Features:

  • Compact Size: Ceramic resonators provide a small footprint for space-constrained designs.
  • Cost-Effective: They are more affordable than quartz crystals.
  • Stable Oscillation: Delivers a stable oscillation frequency within specified tolerances.
  • Self-Starting Oscillation: Starts oscillating quickly upon power application.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits:

  • Reduced Board Space: The compact size allows for smaller and more efficient designs.
  • Lower Manufacturing Costs: Provides a cost-efficient timing solution.
  • Reliable Operation: Ensures stable frequency output for reliable circuit performance.
  • Simplified Assembly: SMT package simplifies the assembly process.
  • Wide Range of Applications: Suitable for various electronic devices and circuits.

Technical Specifications:

  • Frequency: 10.0 MHz
  • Frequency Tolerance: Typically ±0.5% (Consult datasheet for exact value)
  • Operating Temperature Range: Typically -20°C to +80°C (Consult datasheet for exact value)
  • Resonance Mode: Parallel
  • Package: SMD (Surface Mount Device)

Ceramic resonators such as the ZTTCV10.0MT are frequently utilized in applications where precise frequency control is not crucial, but cost, size, and ease of use are important factors. For precise information on frequency tolerance, temperature stability, and other crucial performance metrics related to your application, it is imperative to consult the official Murata datasheet for the ZTTCV10.0MT.

You May Also Be Interested in

Via
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess