EN
  • EN
  • DE

XRCGB24M000F2P00R0

Part No XRCGB24M000F2P00R0
Manufacturer Murata Electronics North America
Catalog Oscillators
Description CRYSTAL 24.0000MHZ 6PF SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Estimated Pruduction Lead Time 18 Weeks
Features ±20ppm Crystal 6pF 4-SMD, No Lead
Manufacturer Murata Electronics North America
Series XRCGB
Package Reel - TR
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
Package 4-SMD, No Lead
Family Name XRCGB
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0060
Other Part Number 490-9762-6, 490-9762-2, 490-9762-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904101-XRCGB24M000F2P00R0
Ultra Librarian 3D Model Ultra Librarian XRCGB24M000F2P00R0 CAD Model

Description

The XRCGB24M000F2P00R0 is a 24 MHz ceramic resonator manufactured by Murata Electronics North America. This resonator provides a stable and accurate clock source for a variety of electronic applications. Ceramic resonators are known for their compact size, cost-effectiveness, and ease of use compared to crystal oscillators.

Applications

  • Microcontroller clock sources
  • Remote controls
  • Consumer electronics
  • Industrial control systems
  • Automotive electronics
  • Wireless communication devices

Features

  • Frequency: 24 MHz
  • Frequency Tolerance: ±0.5%
  • Frequency Stability: ±0.3% (-20°C to +80°C)
  • Operating Temperature Range: -20°C to +80°C
  • Load Capacitance: 12 pF
  • Resonance Resistance: 30 Ohms
  • Package: Small ceramic package
  • RoHS Compliant: Lead-free and compliant with environmental regulations

Benefits

  • Stable Frequency: Provides a stable and accurate clock source for reliable operation.
  • Compact Size: Small ceramic package minimizes board space requirements.
  • Cost-Effective: Offers a cost-effective alternative to crystal oscillators.
  • Easy to Use: Requires minimal external components for operation.
  • Wide Operating Temperature Range: Suitable for a variety of environmental conditions.

Additional Details

The XRCGB24M000F2P00R0 is designed for use in oscillator circuits where a stable and accurate clock signal is required. It is commonly used with microcontrollers and other digital devices to provide a timing reference. The ceramic resonator is a passive component and does not require a power supply to operate. However, it does require external circuitry to create a functional oscillator. The recommended circuit typically includes the resonator, a resistor, and two capacitors. The specific values of these components depend on the microcontroller and application requirements. The XRCGB24M000F2P00R0 is designed to withstand reflow soldering temperatures and is suitable for automated assembly processes.

You May Also Be Interested in

Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1215 $50.4225
1,005+ $0.0997 $100.1985
1,555+ $0.0966 $150.2130
2,140+ $0.0935 $200.0900
2,770+ $0.0904 $250.4080
3,705+ $0.0810 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess