EN
  • EN
  • DE

VCARSD1BM226ML

Part No VCARSD1BM226ML
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 397631-VCARSD1BM226ML
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VCARSD1BM226ML CAD Model

Description

The VCARSD1BM226ML is a Murata Electronics North America product, categorized as a common mode choke. Common mode chokes are electronic components used to suppress common-mode noise in electronic circuits. This particular model is designed for signal lines.

Applications

  • Differential signal lines: Including USB, HDMI, and Ethernet, to suppress noise without affecting the signal integrity.
  • Automotive applications: To reduce electromagnetic interference (EMI) in vehicle electronic systems.
  • Audio equipment: Filters noise in audio signals.
  • Industrial control systems: Reduces noise in industrial environments.
  • Medical devices: Ensures signal integrity and reduces noise in sensitive medical equipment.

Features

  • High common mode impedance: Provides excellent noise suppression capabilities.
  • Low differential mode impedance: Ensures minimal signal distortion.
  • Compact size: Enables use in space-constrained applications.
  • High reliability: Offers stable performance in various environmental conditions.
  • RoHS compliant: Compliant with environmental regulations.

Benefits

  • Improved signal integrity: Reduces noise and interference in differential signals.
  • Enhanced system performance: Lowers the electromagnetic interference (EMI).
  • Reduced emissions: Prevents radiated emissions from signal lines.
  • Increased reliability: Protects sensitive circuits from noise-related damage.
  • Compliance with standards: Meets regulatory requirements for EMI/EMC.

Additional Details

The VCARSD1BM226ML common mode choke is designed to effectively suppress common mode noise while maintaining signal integrity. Its compact size and robust construction make it suitable for a wide range of applications, including high-speed data lines, automotive electronics, and industrial control systems. The choke's high common mode impedance ensures effective noise filtering, while its low differential mode impedance minimizes signal distortion. The component is compliant with RoHS standards, ensuring environmentally friendly operation.

The specific electrical characteristics, such as impedance values at different frequencies, rated current, and DC resistance, will vary depending on the specific configuration and should be verified in the Murata datasheet for the VCARSD1BM226ML. This component is typically surface mounted onto a PCB (printed circuit board).

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess