EN
  • EN
  • DE

SAYRF1G95HG0F0AR1S

Part No SAYRF1G95HG0F0AR1S
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188450-SAYRF1G95HG0F0AR1S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAYRF1G95HG0F0AR1S CAD Model

Description

The SAYRF1G95HG0F0AR1S is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are utilized in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. This particular filter operates at approximately 1.95 GHz.

Applications

  • Mobile communication devices (smartphones, tablets)
  • Wireless infrastructure (base stations, repeaters)
  • Wireless LAN (WLAN) devices (Wi-Fi routers, access points)
  • GPS receivers
  • RF front-end modules

Features

  • High selectivity: Provides excellent rejection of unwanted signals outside the passband.
  • Low insertion loss: Minimizes signal attenuation within the desired frequency range.
  • Compact size: Suitable for integration into space-constrained applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • Stable performance over temperature: Ensures reliable operation across a wide temperature range.
  • RoHS compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved signal quality: Filters out unwanted noise and interference, enhancing the signal-to-noise ratio (SNR).
  • Enhanced system performance: Enables more reliable and efficient wireless communication.
  • Reduced interference: Prevents unwanted signals from interfering with the desired signal.
  • Smaller product size: The compact size of the filter contributes to the miniaturization of electronic devices.
  • Lower manufacturing costs: SMT packaging facilitates automated assembly, reducing labor costs.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental regulations.

Additional Details

The SAYRF1G95HG0F0AR1S typically uses a piezoelectric substrate material, such as lithium tantalate (LiTaO3) or lithium niobate (LiNbO3), to achieve high performance. The filter's characteristics, including center frequency, bandwidth, insertion loss, and rejection, are carefully designed to meet the requirements of the application. Precise technical specifications, including impedance matching, ripple, and temperature coefficients, are available in the product datasheet from Murata. This is a surface mountable device typically attached using solder reflow.

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess