EN
  • EN
  • DE

SAWEP881MCP0F00R12

Part No SAWEP881MCP0F00R12
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188311-SAWEP881MCP0F00R12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAWEP881MCP0F00R12 CAD Model

Description

The SAWEP881MCP0F00R12 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America, designed for precision filtering around the 881 MHz frequency band. SAW filters are essential components in RF systems, offering excellent selectivity and low insertion loss, which enhances the performance of wireless communication devices.

Applications

  • Cellular Communication: Used in mobile phones and base stations operating around 881 MHz for signal filtering.
  • Wireless Security Systems: Integrated into wireless security devices to ensure reliable signal transmission and minimize interference.
  • Remote Control Systems: Employed in remote control applications to improve signal clarity and prevent unwanted signals.
  • ISM Band Devices: Utilized in Industrial, Scientific, and Medical (ISM) band equipment that requires robust filtering.
  • Wireless Audio Equipment: Incorporated in wireless microphones and audio transmitters for clear and reliable audio signal transmission.

Features

  • High Selectivity: Provides excellent attenuation of out-of-band signals, ensuring clear signal reception and transmission.
  • Low Insertion Loss: Minimizes signal loss within the passband, maximizing signal strength and efficiency.
  • Compact Size: Designed for space-constrained applications, allowing for easy integration into small devices.
  • Stable Performance: Offers consistent performance across a wide range of operating temperatures and conditions.
  • Surface Mount Device (SMD): Facilitates easy and automated assembly onto printed circuit boards (PCBs).

Benefits

  • Improved Signal Clarity: Reduces noise and interference, resulting in clearer and more reliable signal transmission.
  • Enhanced Receiver Sensitivity: Increases the ability to detect weak signals, improving communication range and reliability.
  • Extended Battery Life: Low insertion loss contributes to reduced power consumption, prolonging the operational life of battery-powered devices.
  • Reliable Performance: Ensures consistent and dependable performance under various operating conditions.
  • Simplified Assembly: The surface mount design simplifies the manufacturing process and reduces assembly costs.

Additional Details

The SAWEP881MCP0F00R12 SAW filter requires careful consideration of PCB layout to minimize parasitic effects and maintain signal integrity. Detailed specifications, including insertion loss, bandwidth, and attenuation characteristics, can be found in the filter's datasheet. The component is RoHS compliant, ensuring it meets environmental standards. Proper impedance matching is crucial for optimal performance, and it is recommended to consult the manufacturer's documentation for specific application guidelines.

You May Also Be Interested in

Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess