EN
  • EN
  • DE

SAQHJ881MAJ0F00R05

Part No SAQHJ881MAJ0F00R05
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 313147-SAQHJ881MAJ0F00R05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAQHJ881MAJ0F00R05 CAD Model

Description

The SAQHJ881MAJ0F00R05 is a Murata Electronics North America product, specifically a multilayer ceramic capacitor (MLCC). MLCCs are widely used in electronic circuits for various applications, including decoupling, bypassing, filtering, and tuning. These capacitors offer high capacitance values in a small form factor, making them ideal for space-constrained applications.

Applications

  • Decoupling capacitors in power supplies
  • Bypassing capacitors in digital circuits
  • Filtering capacitors in analog circuits
  • Resonant capacitors in LC circuits
  • Timing circuits

Features

  • High capacitance value
  • Small form factor
  • Low equivalent series resistance (ESR)
  • High operating voltage
  • Stable capacitance over temperature

Benefits

  • Improved power supply stability
  • Reduced noise in digital circuits
  • Enhanced filtering performance
  • Precise timing control
  • Reliable operation in harsh environments

Additional Details

Due to the specific nature of the part number, precise specifications like capacitance value, voltage rating, and temperature coefficient require referencing the official Murata datasheet for the SAQHJ881MAJ0F00R05. Consulting the datasheet will provide information on tolerance, operating temperature range, and packaging details. This capacitor is typically surface mount, designed for automated assembly processes.

MLCCs are constructed from alternating layers of ceramic dielectric and metal electrodes. The SAQHJ series are high-reliability capacitors that are often used in industrial and automotive applications. Proper handling during PCB assembly is crucial to prevent damage. Reflow soldering profiles specified by Murata should be followed.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2727 $50.4495
450+ $0.2238 $100.7100
695+ $0.2168 $150.6760
955+ $0.2098 $200.3590
1,235+ $0.2028 $250.4580
1,655+ $0.1818 $300.8790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess