EN
  • EN
  • DE

SAFRN1G56AA0F0AR15

Part No SAFRN1G56AA0F0AR15
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188143-SAFRN1G56AA0F0AR15
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SAFRN1G56AA0F0AR15 CAD Model

Description

The SAFRN1G56AA0F0AR15 is a SAW (Surface Acoustic Wave) filter from Murata Electronics North America, designed for radio frequency (RF) applications requiring precise signal filtering. It selectively allows specific frequency ranges to pass through while attenuating unwanted signals, contributing to improved performance in wireless communication systems.

Applications:

  • Wireless infrastructure: Used in base stations and repeaters to filter signals and improve network performance.
  • Mobile communication devices: Implemented in smartphones and tablets for band selection and interference mitigation.
  • IoT devices: Employed in various IoT applications to enhance signal quality and ensure reliable connectivity.
  • RF modules: Integrated into RF modules for filtering signals in transmitters and receivers.
  • Wireless audio devices: Utilized in wireless headphones and speakers to improve audio quality and reduce noise.

Features:

  • High selectivity: Offers precise filtering with sharp cut-off characteristics.
  • Low insertion loss: Minimizes signal attenuation within the passband for efficient signal transmission.
  • High attenuation: Provides effective rejection of out-of-band signals and noise.
  • Small form factor: Enables integration into compact electronic devices.
  • Surface-mount technology (SMT): Simplifies PCB assembly and reduces manufacturing costs.
  • RoHS compliant: Adheres to environmental regulations restricting hazardous substances.

Benefits:

  • Improved signal clarity: Enhances signal quality by filtering out unwanted noise and interference.
  • Increased communication range: Extends the range of wireless communication by minimizing signal degradation.
  • Higher data rates: Supports faster data transfer speeds by improving signal integrity.
  • Reduced power consumption: Optimizes signal transmission and reception, leading to lower energy usage.
  • Enhanced system reliability: Ensures stable performance and reduces the risk of signal errors.

Additional Details:

The SAFRN1G56AA0F0AR15 is built using advanced SAW technology and high-quality piezoelectric materials. It is designed to provide consistent performance and long-term reliability in demanding RF environments. Detailed specifications, including center frequency, bandwidth, insertion loss, and attenuation characteristics, are available in the product datasheet provided by Murata Electronics North America.

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess