EN
  • EN
  • DE

SAFFB2G60FA0F0AR15

Part No SAFFB2G60FA0F0AR15
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836637-SAFFB2G60FA0F0AR15
Ultra Librarian 3D Model Ultra Librarian SAFFB2G60FA0F0AR15 CAD Model

Description

The SAFFB2G60FA0F0AR15 is a Surface Acoustic Wave (SAW) filter, a product of Murata Electronics North America. It is a crucial component in radio frequency (RF) systems designed to selectively pass or reject signals within a specified frequency range. These filters are favored for their steep roll-off characteristics, minimal insertion loss, and significant attenuation of unwanted signals, making them essential for various wireless communication applications.

Applications

  • Cellular Communication Systems: Incorporated in mobile devices and base stations to filter RF signals in multiple bands (e.g., GSM, CDMA, LTE, 5G).
  • Wireless LAN (WLAN): Utilized in Wi-Fi routers, access points, and wireless network adapters to enhance signal quality.
  • Bluetooth Devices: Found in Bluetooth modules for filtering unwanted noise and interference, ensuring reliable connectivity.
  • Satellite Communication: Employed in satellite receivers and transmitters for precise signal selection and conditioning.
  • Internet of Things (IoT) Devices: Integrated into numerous IoT devices to facilitate reliable wireless communication.

Features

  • Center Frequency: Engineered to operate at a specific center frequency (Consult datasheet for exact frequency).
  • Low Insertion Loss: Minimizes signal attenuation within the passband, improving overall efficiency.
  • High Attenuation: Provides excellent rejection of out-of-band signals, reducing interference.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards, streamlining manufacturing processes.
  • Compact Size: Small footprint allows for integration into space-constrained devices, maximizing design flexibility.
  • Stable Performance: Delivers consistent performance across a wide operating temperature range, ensuring reliability.

Benefits

  • Improved Signal Quality: Enhances signal clarity by effectively filtering out unwanted noise and interference.
  • Enhanced Receiver Sensitivity: Increases the ability of a receiver to detect weak signals, improving overall system performance.
  • Reduced Interference: Minimizes the impact of unwanted signals on system performance, ensuring stable and reliable operation.
  • Lower Power Consumption: Reduces signal loss, minimizing the need for amplification and conserving energy.
  • Simplified Design: Easy integration into RF circuits due to its standard SMD package and well-defined characteristics, simplifying the design process.

Additional Details: The specific electrical characteristics of the SAFFB2G60FA0F0AR15 filter, including insertion loss, attenuation levels, and bandwidth, are dependent on its specific design and should be verified using the official Murata datasheet. SAW filters are typically manufactured using piezoelectric materials, which exhibit a strong electromechanical coupling, enabling efficient filtering of RF signals. Proper impedance matching and PCB layout are crucial for optimal filter performance.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1455 $58.2000
965+ $0.1201 $115.8965
1,500+ $0.1155 $173.2500
2,065+ $0.1120 $231.2800
2,660+ $0.1086 $288.8760
3,575+ $0.0970 $346.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,900 pieces
MOQ: 400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess