EN
  • EN
  • DE

SAFES942MAL0T05R12

Part No SAFES942MAL0T05R12
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188089-SAFES942MAL0T05R12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAFES942MAL0T05R12 CAD Model

Description

The SAFES942MAL0T05R12 is a surface mount device (SMD) filter manufactured by Murata Electronics North America. This filter is designed to provide effective signal conditioning and noise reduction in a variety of radio frequency (RF) applications. Its small form factor and SMD design make it well-suited for modern, high-density circuit board assemblies.

Applications

  • Wireless communication systems, including Wi-Fi and Bluetooth devices
  • RF transceivers used in various wireless applications
  • GPS and other navigation systems
  • Satellite communication equipment
  • Mobile devices such as smartphones and tablets

Features

  • Surface Mount Device (SMD) for automated assembly processes
  • Compact size allows for integration into space-constrained environments
  • High attenuation characteristics for effective noise suppression
  • Low insertion loss minimizes signal degradation within the passband
  • Stable performance across a wide range of operating temperatures

Benefits

  • Improved signal clarity and reduced interference in wireless communications
  • Enhanced receiver sensitivity, leading to better signal reception
  • Reduced spurious emissions, contributing to improved system performance
  • Simplified PCB layout and design due to its compact SMD footprint
  • Increased system reliability due to the filter's robust design and stable performance

Additional Details

While specific parameters such as center frequency, bandwidth, and attenuation levels can be found in the Murata datasheet for the SAFES942MAL0T05R12, these filters generally use ceramic materials to ensure consistent RF performance. They are optimized to operate within specific frequency ranges, offering sharp rejection of out-of-band signals while maintaining low insertion loss in the desired passband. The filter's small size makes it particularly useful in portable electronics where board space is a critical design consideration.

Proper impedance matching is essential for optimal filter operation. Typically, these filters are designed for use in a 50-ohm impedance system. It's important to minimize parasitic inductance and capacitance in the PCB layout to avoid degrading filter performance. Following Murata's recommended soldering profile during assembly is crucial to ensure reliable connections and prevent damage to the component.

You May Also Be Interested in

Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess