EN
  • EN
  • DE

SAFEL942MFL0F00R12

Part No SAFEL942MFL0F00R12
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188085-SAFEL942MFL0F00R12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEL942MFL0F00R12 CAD Model

Description

The SAFEL942MFL0F00R12 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals of specific frequencies. Based on the part number, this filter is likely designed for operation around 942 MHz.

Applications:

  • Cellular Communication Systems: Used in mobile phones and base stations to filter RF signals, minimizing interference and improving signal quality, specifically in the 942 MHz band.
  • Wireless Communication Devices: Integrated into devices such as Wi-Fi routers and access points to filter out unwanted signals and improve signal quality, particularly in applications using frequencies close to 942 MHz.
  • Remote Control Systems: Employed in remote control systems to filter signals and ensure reliable communication, particularly in devices operating around the 942 MHz band.
  • Industrial Automation: Utilized in industrial automation systems for filtering RF signals and improving communication reliability.
  • Telemetry Systems: Used in telemetry systems to filter signals and ensure accurate data transmission.

Features:

  • High Selectivity: Provides excellent selectivity, allowing precise filtering of signals within a narrow frequency range.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission and reception.
  • Small Size: Designed to be compact and lightweight, making it suitable for space-constrained applications.
  • Surface Mount Device (SMD): Designed for surface mount assembly, simplifying manufacturing and reducing overall system cost.
  • Stable Performance: Offers stable and reliable performance over a wide range of operating temperatures and environmental conditions.

Benefits:

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted noise and interference, leading to clearer and more reliable communication.
  • Reduced Interference: Effectively reduces interference from adjacent frequency bands, ensuring optimal signal reception and transmission.
  • Enhanced System Performance: Contributes to overall system performance and efficiency by providing precise signal filtering.
  • Simplified Manufacturing: The surface mount design simplifies manufacturing processes and reduces production costs.
  • Compact Design: Enables the development of smaller and lighter electronic devices.

For detailed technical specifications, including center frequency, bandwidth, insertion loss, impedance, and other relevant parameters, refer to the official datasheet for the SAFEL942MFL0F00R12 from Murata Electronics North America. This datasheet provides comprehensive information for integration and application of this SAW filter.

You May Also Be Interested in

Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess