EN
  • EN
  • DE

SAFEH1G96FB0F07R12

Part No SAFEH1G96FB0F07R12
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188054-SAFEH1G96FB0F07R12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEH1G96FB0F07R12 CAD Model

Description

The SAFEH1G96FB0F07R12 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. These filters are vital components in various radio frequency (RF) systems where precise signal filtering is required. This specific model is engineered to meet specific performance requirements concerning bandwidth, insertion loss, and attenuation.

Applications:

  • Cellular Communication Systems: Used in base stations and mobile devices for filtering specific frequency bands.
  • Wireless Data Transmission: Employed in devices utilizing protocols like Wi-Fi and Bluetooth to isolate desired signals.
  • Satellite Navigation Systems: Integrated into GPS and other satellite receivers to improve signal reception.
  • RF Test Equipment: Used in spectrum analyzers and signal generators to provide clean and accurate signals.
  • Remote Control Systems: Implemented in key fobs and other remote control devices for reliable signal transmission.

Features:

  • High Selectivity: Allows for precise filtering of specific frequency bands.
  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  • High Attenuation: Provides effective rejection of unwanted signals outside the passband.
  • Small Size: Enables compact designs for space-constrained applications.
  • Surface Mount Technology (SMT): Facilitates automated assembly and high-volume production.

Benefits:

  • Improved Signal Quality: Reduces noise and interference for clearer communication.
  • Enhanced Receiver Sensitivity: Increases the ability to detect weak signals.
  • Increased System Reliability: Prevents unwanted signals from overloading the receiver.
  • Optimized Performance: Ensures only the desired signals are processed, improving overall system efficiency.
  • Simplified Design: Easier integration into existing RF circuits.

Additional Details:

SAW filters like the SAFEH1G96FB0F07R12 operate by converting electrical signals into mechanical waves on a piezoelectric substrate. The mechanical waves propagate across the surface, and the filter's design determines which frequencies are allowed to pass. Critical parameters include the center frequency, bandwidth, insertion loss, and attenuation characteristics. It is crucial to consult the datasheet from Murata for comprehensive electrical specifications, operating temperature ranges, and soldering recommendations. Proper handling and soldering are essential to ensure the filter operates as intended and maintains its performance characteristics over its lifespan.

You May Also Be Interested in

Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Qualcomm
CSSP3 DPLX GT
Lowest to $1.1642

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess