EN
  • EN
  • DE

SAFEB1G88KA0F00R15

Part No SAFEB1G88KA0F00R15
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 094686-SAFEB1G88KA0F00R15
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEB1G88KA0F00R15 CAD Model

Description

The SAFEB1G88KA0F00R15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. This filter is a crucial component in RF applications, used to selectively pass or reject signals at specific frequencies. Its precision and small size make it suitable for various wireless communication devices.

Applications

  • Wireless Communication Systems: Employed in devices like Wi-Fi routers, Bluetooth modules, and other wireless transceivers to filter unwanted signals and enhance reception.
  • Cellular Base Stations: Integrated into cellular infrastructure for signal conditioning and interference rejection, ensuring clear communication channels.
  • Mobile Phones: Used in mobile devices to improve receiver sensitivity and selectivity, resulting in better call quality and data speeds.
  • RF Transceivers: Found in RF transceivers to improve signal quality and reduce noise, contributing to more reliable communication.
  • GPS Receivers: Utilized in GPS devices to filter out spurious signals and improve positioning accuracy, providing more dependable location data.

Features

  • High Selectivity: Provides excellent selectivity for precise filtering of signals within a specific frequency range.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission and reducing power loss.
  • Compact Size: Small form factor enables easy integration into compact devices, allowing for miniaturization of electronic products.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, streamlining automated manufacturing processes and lowering assembly costs.
  • Stable Performance: Delivers stable and consistent performance across a broad range of operating conditions, guaranteeing reliable operation.

Benefits

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted noise and interference, leading to clearer and more reliable communication.
  • Enhanced System Performance: Improves overall system performance through optimized signal filtering, maximizing the efficiency of wireless systems.
  • Reduced Size and Weight: Compact size contributes to smaller and lighter device designs, making products more appealing and reducing transportation costs.
  • Increased Reliability: SMT design ensures reliable and consistent performance, minimizing the risk of component failure and extending product lifespan.
  • Cost-Effective: Presents a cost-effective solution for RF filtering needs, balancing performance and affordability.

Additional Details

The SAFEB1G88KA0F00R15 SAW filter is characterized by its specific center frequency, bandwidth, and insertion loss, tailored to meet the specific requirements of its intended applications. The filter's performance is typically specified over a defined temperature range, ensuring reliable operation in various environmental conditions. SAW filters work by converting electrical signals into mechanical waves (surface acoustic waves) that propagate along the surface of a piezoelectric substrate. The design of the interdigital transducers (IDTs) determines the filter's frequency response, enabling precise control over the filtering characteristics. For detailed specifications, including electrical characteristics, mechanical dimensions, and environmental ratings, refer to the official datasheet provided by Murata Electronics North America.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $25.5532
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1998 $57.9420
705+ $0.1640 $115.6200
1,090+ $0.1594 $173.7460
1,505+ $0.1536 $231.1680
1,940+ $0.1490 $289.0600
2,590+ $0.1340 $347.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess