The SAFEB1G88KA0F00R14 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. This component is designed for radio frequency (RF) applications, specifically to selectively filter signals within a particular frequency range. SAW filters are commonly used in wireless communication systems and are valued for their precision and compact size.
Applications
- Wireless Communication Systems: Used in devices such as Wi-Fi routers, Bluetooth modules, and other wireless transceivers to filter unwanted signals and improve receiver performance.
- Cellular Base Stations: Integrated into cellular infrastructure for signal conditioning and interference rejection, ensuring clear communication channels.
- Mobile Phones: Found in mobile devices to enhance receiver sensitivity and selectivity, improving call quality and data speeds.
- RF Transceivers: Employed in RF transceivers to enhance signal quality and minimize noise, leading to more reliable communication.
- GPS Receivers: Utilized in GPS devices to filter out spurious signals and improve positioning accuracy, providing more reliable location data.
Features
- High Selectivity: Offers excellent selectivity, enabling precise filtering of signals within a specific frequency range.
- Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission and minimizing power loss.
- Compact Size: Small form factor allows for easy integration into compact devices, enabling miniaturization of electronic products.
- Surface Mount Technology (SMT): Designed for surface mount assembly, facilitating automated manufacturing processes and reducing assembly costs.
- Stable Performance: Provides stable and consistent performance across a wide range of operating conditions, ensuring reliable operation.
Benefits
- Improved Signal Quality: Enhances signal quality by filtering out unwanted noise and interference, leading to clearer and more reliable communication.
- Enhanced System Performance: Improves overall system performance through optimized signal filtering, maximizing the efficiency of wireless systems.
- Reduced Size and Weight: Compact size allows for smaller and lighter device designs, appealing to consumers and reducing transportation costs.
- Increased Reliability: SMT design ensures reliable and consistent performance, minimizing the risk of component failure and increasing product lifespan.
- Cost-Effective: Provides a cost-effective solution for RF filtering needs, balancing performance and affordability.
Additional Details
The SAFEB1G88KA0F00R14 SAW filter is characterized by its specific center frequency, bandwidth, and insertion loss, tailored to meet the requirements of its target applications. The filter's performance is typically specified over a defined temperature range, ensuring reliable operation in various environmental conditions. SAW filters operate on the principle of converting electrical signals into mechanical waves (surface acoustic waves) that propagate along the surface of a piezoelectric substrate. The design of the interdigital transducers (IDTs) determines the filter's frequency response, allowing for precise control over the filtering characteristics. For detailed specifications, including electrical characteristics, mechanical dimensions, and environmental ratings, refer to the official datasheet provided by Murata Electronics North America.