EN
  • EN
  • DE

SAFEA2G65FN0F00R15

Part No SAFEA2G65FN0F00R15
Manufacturer Murata Electronics North America
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 712048-SAFEA2G65FN0F00R15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEA2G65FN0F00R15 CAD Model

Description

The SAFEA2G65FN0F00R15 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are commonly used in RF applications to selectively pass or reject specific frequencies. This particular filter is designed for use in wireless communication systems, providing high performance and reliable filtering characteristics.

Applications:

  • RF front-end filtering in wireless communication devices.
  • Intermediate frequency (IF) filtering in radio receivers.
  • Bandpass filtering in wireless transmitters.
  • Rejection of unwanted signals in cellular networks.
  • Filtering in GPS and other navigation systems.

Features:

  • SAW Technology: Utilizes surface acoustic wave technology for high performance filtering.
  • Small Size: Compact package for space-constrained applications.
  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  • High Attenuation: Provides excellent rejection of unwanted signals.
  • Stable Performance: Maintains stable performance over temperature variations.
  • Surface Mount Package: Suitable for automated assembly.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference.
  • Enhanced Receiver Sensitivity: Improves the sensitivity of wireless receivers.
  • Increased Transmitter Power Efficiency: Optimizes the power efficiency of wireless transmitters.
  • Reduced Board Space: Compact size allows for integration into densely populated circuit boards.
  • Reliable Performance: SAW technology provides stable and reliable filtering characteristics.

Additional Details:

The SAFEA2G65FN0F00R15 SAW filter is designed to operate at a specific center frequency, typically in the GHz range. The bandwidth, insertion loss, and attenuation characteristics are dependent on the specific design of the filter. Consult the Murata Electronics North America datasheet for detailed specifications, including the frequency response curve, impedance matching requirements, and operating temperature range. Proper impedance matching is crucial for optimal performance. The datasheet will provide recommendations for matching networks. SAW filters are sensitive to electrostatic discharge (ESD), so proper handling precautions should be taken during assembly. The SAFEA2G65FN0F00R15 is compliant with RoHS regulations. The 'R15' may refer to packaging details. Its high performance and small size make it an ideal choice for filtering in modern wireless communication systems. Careful selection of the SAW filter is critical to achieving the desired filtering characteristics.

You May Also Be Interested in

Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4062 $50.7750
305+ $0.3333 $101.6565
465+ $0.3229 $150.1485
640+ $0.3125 $200.0000
830+ $0.3021 $250.7430
1,110+ $0.2708 $300.5880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,820 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess