EN
  • EN
  • DE

SAFEA2G01FL0F00R12

Part No SAFEA2G01FL0F00R12
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187833-SAFEA2G01FL0F00R12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEA2G01FL0F00R12 CAD Model

Description

The SAFEA2G01FL0F00R12 is a surface-mount bandpass filter manufactured by Murata Electronics North America. These filters are designed to selectively pass signals within a specific frequency range while attenuating signals outside of that range. They are commonly used in RF and microwave applications where isolating specific frequency bands is crucial for optimal system performance. The SAFEA series is known for reliability and performance in various wireless communication environments.

Applications

  • Wireless Communication Systems: Used in mobile phones, base stations, and other wireless communication equipment to filter out-of-band interference and enhance signal quality.
  • Wireless LAN (WLAN): Integrated into Wi-Fi routers and devices to improve signal reception and transmission by filtering out unwanted noise.
  • GPS Receivers: Employed in GPS receivers to filter signals from satellites, ensuring accurate positioning data and reducing interference from other radio frequencies.
  • Satellite Communication Systems: Used in satellite receivers and transmitters to isolate desired frequency bands and reject interference from adjacent channels.
  • Industrial, Scientific, and Medical (ISM) Band Applications: Utilized in ISM band devices to comply with regulatory requirements and prevent interference with other devices operating in the same frequency range.

Features

  • Surface Mount Device (SMD): Designed for automated PCB assembly, lowering manufacturing costs and increasing production efficiency.
  • Compact Size: Its small footprint allows for integration into space-constrained applications and miniaturized devices.
  • High Selectivity: Provides sharp cut-off characteristics, effectively attenuating signals outside the desired passband.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission and reception.
  • High Attenuation: Offers strong rejection of unwanted signals, preventing interference and enhancing overall system performance.

Benefits

  • Improved Signal Quality: By filtering out unwanted signals, the filter enhances the signal-to-noise ratio, leading to clearer and more reliable communication.
  • Reduced Interference: Prevents unwanted signals from interfering with the desired signal, ensuring stable and reliable operation.
  • Increased System Efficiency: By minimizing signal loss and interference, it improves the overall efficiency of the system.
  • Enhanced Reliability: The robust design and construction ensure reliable performance in demanding environments.
  • Simplified Design: The compact size and ease of integration simplify the design and implementation of wireless systems.

Additional Details

The '2G01' in the part number likely indicates a center frequency around 2.01 GHz. The 'FL' likely designates specific performance characteristics related to the filter's passband and attenuation. Detailed specifications, including insertion loss, return loss, bandwidth, and attenuation levels, are available in the manufacturer's datasheet. Proper impedance matching is crucial for optimal performance.

You May Also Be Interested in

Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Qualcomm
SAW FILTER 1109
Lowest to $0.1747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess