EN
  • EN
  • DE

SAFEA1G86FM0F00R15

Part No SAFEA1G86FM0F00R15
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187809-SAFEA1G86FM0F00R15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEA1G86FM0F00R15 CAD Model

Description

The SAFEA1G86FM0F00R15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are electronic components used in a variety of applications to selectively filter out specific frequencies of signals while allowing others to pass through. These filters are crucial in wireless communication systems to ensure clear and efficient signal transmission and reception. This particular filter operates at a frequency around 1 GHz, specifically designed for applications requiring precise signal filtering.

Applications

  • Wireless Communication Systems: Used in cellular base stations and mobile devices to filter unwanted signals and noise.
  • Radar Systems: Implemented in radar receivers to isolate desired signals from background clutter.
  • Satellite Communication: Employed in satellite transponders to filter uplink and downlink frequencies.
  • Navigation Systems: Utilized in GPS and other navigation devices to improve signal accuracy.
  • Test and Measurement Equipment: Integrated into spectrum analyzers and signal generators for precise frequency selection.

Features

  • High Selectivity: Provides sharp cutoff frequencies to isolate desired signals effectively.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring minimal loss of signal strength.
  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing costs.
  • Compact Size: Allows for integration into small electronic devices.
  • Stable Performance: Delivers consistent performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Enhances the clarity and strength of desired signals by filtering out unwanted noise and interference.
  • Enhanced System Performance: Enables more efficient and reliable wireless communication.
  • Reduced System Size: Contributes to smaller and more compact electronic devices.
  • Cost-Effective Solution: Offers a cost-efficient means of filtering signals in high-volume applications.
  • Increased Reliability: Provides robust performance in demanding environments.

Additional Details

The SAFEA1G86FM0F00R15 SAW filter utilizes a piezoelectric substrate material to generate acoustic waves. These waves are then manipulated to achieve the desired filtering characteristics. The specific characteristics of this filter, such as center frequency, bandwidth, and insertion loss, are tailored to meet the requirements of specific wireless communication standards. The filter's SMT package is designed to withstand the harsh conditions of reflow soldering processes. This filter is typically used in the receiver section of wireless communication devices to improve sensitivity and selectivity.

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess