The RVG4M58-503M-TG is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This component is part of the RVG series of general-purpose capacitors. The '503M' in the part number specifies a capacitance of 50,000 pF (picofarads), which is equal to 50 nF (nanofarads) or 0.05 µF (microfarads), with 'M' indicating the tolerance. The RVG4M58 prefix likely refers to its specific dimensions and voltage rating within the RVG series. The 'TG' suffix probably specifies the packaging or termination type.
Applications:
- Decoupling in digital and analog circuits
- Bypassing noise in electronic circuits
- Filtering in signal processing applications
- Timing circuits
- General-purpose usage in various electronic devices
Features:
- Small size due to multilayer construction
- High capacitance-to-volume ratio
- Stable performance over temperature
- Low equivalent series resistance (ESR)
- Lead-free terminations
- RoHS compliant
Benefits:
- Improved noise immunity
- Reduced voltage ripple
- Miniaturization of electronic devices
- Increased reliability and lifespan
- Environmentally friendly
Additional Details:
MLCCs, such as the RVG4M58-503M-TG, are constructed by stacking numerous layers of ceramic dielectric and metal electrodes, enabling high capacitance in a compact form factor. It's essential to refer to the manufacturer's datasheet for precise voltage ratings, temperature coefficients, and other crucial parameters. Proper soldering methods are critical to prevent thermal shock and damage to the capacitor. These capacitors are commonly used in high-volume manufacturing because of their reliability and ease of integration in automated assembly processes.