EN
  • EN
  • DE

RPER11H104K2M2A01A

Part No RPER11H104K2M2A01A
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Capacitors
Family Ceramic Capacitors
Win Source Part Number 183864-RPER11H104K2M2A01A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RPER11H104K2M2A01A CAD Model

Description

The RPER11H104K2M2A01A is a resin electrode type leaded multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This component is designed for applications requiring stable capacitance and reliable performance in various electronic circuits. The resin electrode construction offers improved mechanical strength and solderability compared to traditional leaded MLCCs.

Applications:

  • Smoothing and filtering in power supplies
  • Bypass and decoupling in digital circuits
  • General-purpose applications requiring stable capacitance
  • Noise reduction in sensitive electronic equipment
  • Signal coupling in analog circuits

Features:

  • Resin Electrode Type: Enhanced mechanical strength and improved solderability.
  • Multilayer Ceramic Capacitor (MLCC): Provides high capacitance in a compact size.
  • High Reliability: Designed and manufactured to meet stringent quality standards.
  • Compact Size: Facilitates high-density circuit board layouts.
  • Stable Capacitance: Maintains consistent performance over temperature variations.

Benefits:

  • Improved Solder Joint Reliability: Resin electrodes enhance the mechanical strength of solder joints.
  • Reduced Board Space: Small size enables efficient use of PCB real estate.
  • Enhanced Circuit Performance: Stable capacitance values contribute to overall circuit stability.
  • Long-Term Reliability: Robust construction ensures long lifespan and dependable operation.
  • Cost-Effective Solution: Provides a reliable and affordable solution for various applications.

Additional Details:

While specific electrical characteristics are detailed in the Murata datasheet for the RPER11H104K2M2A01A, typical specifications include:

  • Capacitance Value: 100nF (104)
  • Voltage Rating: Determined by 1H code. Refer to datasheet for voltage rating (typically 50V).
  • Temperature Characteristics: R (Consult the datasheet for specific temperature coefficient details).
  • Tolerance: K (±10%)
  • Operating Temperature Range: Typically -55°C to +125°C (Consult the datasheet for exact range).

The capacitor is designed for through-hole mounting and is suitable for automated assembly processes. Engineers should consult the official Murata datasheet for detailed specifications, soldering guidelines, and performance characteristics.

You May Also Be Interested in

Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess