The RF1199 is a surface acoustic wave (SAW) filter designed for use in RF front-end modules for wireless communication systems. It is specifically engineered to provide high selectivity and low insertion loss in the 2.4 GHz band, commonly used for Wi-Fi, Bluetooth, and other wireless applications.
Applications:
- Wi-Fi front-end modules
- Bluetooth devices
- Wireless LAN (WLAN) systems
- IEEE 802.11 a/b/g/n applications
- RF transceivers
Features:
- High selectivity
- Low insertion loss
- Small surface mount package
- Optimized for 2.4 GHz band
- High attenuation of unwanted signals
Benefits:
- Improved signal quality and range in wireless devices
- Reduced interference from adjacent channels
- Increased data throughput
- Smaller and more compact designs
- Enhanced reliability and performance
Additional Details:
The RF1199 utilizes SAW filter technology to achieve precise filtering characteristics. It provides excellent attenuation of signals outside the desired frequency band, ensuring that only the intended signals are passed through. This reduces interference and improves the overall performance of the wireless system. The filter is packaged in a small surface-mount package, making it suitable for use in compact devices. Its low insertion loss helps to minimize signal attenuation and maximize the power available for transmission and reception.
The RF1199 is an essential component in many wireless devices, providing the necessary filtering to ensure reliable and efficient communication. It is designed to meet the stringent requirements of modern wireless standards and applications.