EN
  • EN
  • DE

POZ3KN-1-154N-T04

Part No POZ3KN-1-154N-T04
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 279659-POZ3KN-1-154N-T04
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian POZ3KN-1-154N-T04 CAD Model

Description

The POZ3KN-1-154N-T04 is a ceramic chip inductor from Murata Electronics North America. This inductor is designed for high-frequency applications requiring precision and stability. As part of the POZ3KN series, it offers a small form factor and excellent electrical characteristics, making it suitable for various wireless and RF circuit designs.

Applications

  • RF Impedance Matching: Used in radio frequency circuits to match impedance for optimal power transfer.
  • Wireless Communication Systems: Integrated into devices like smartphones, Bluetooth modules, and Wi-Fi devices.
  • High-Frequency Filters: Employed in filter circuits to selectively pass or reject specific frequencies.
  • Oscillator Circuits: Utilized in oscillator designs to ensure stable and reliable frequency generation.
  • RF Module Design: Incorporated into RF modules for various communication protocols.

Features

  • Compact Size: Small physical dimensions allow for dense component placement on circuit boards.
  • High Self-Resonant Frequency: Ensures stable performance and minimal signal loss at high frequencies.
  • Excellent Q Factor: Provides low insertion loss and high efficiency in RF circuits.
  • Ceramic Construction: Offers excellent temperature stability and reliability.
  • Tape and Reel Packaging: Suitable for automated assembly processes.

Benefits

  • Improved RF Performance: Enhances signal integrity and efficiency in wireless circuits.
  • Miniaturization: Small size allows for compact device designs.
  • Stable Operation: Ceramic construction ensures reliable performance across a wide temperature range.
  • Reduced Losses: High Q factor minimizes signal attenuation, improving overall system performance.
  • Easy Assembly: Designed for surface mount technology (SMT) assembly.

Additional Details

The POZ3KN-1-154N-T04 has an inductance value of 150nH. The 'T04' likely refers to the packaging and quantity per reel. These inductors are often used in applications requiring precise impedance matching and filtering. The ceramic material provides excellent stability and is suitable for reflow soldering processes commonly used in electronics manufacturing. The inductor's small size makes it ideal for use in portable devices and other applications where space is limited. The operating temperature range typically spans from -55°C to +125°C.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Lowest to $35.9055
AVX Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess