The POZ3AN-1-202N is a surge protection varistor manufactured by Murata Electronics North America. These varistors are designed to protect electronic circuits and components from voltage surges and electrostatic discharge (ESD) events.
Applications
- Protection of consumer electronic devices (TVs, audio equipment).
- Surge protection for power supplies.
- ESD protection for data ports (USB, HDMI).
- Protection of sensitive components in lighting systems.
- Overvoltage protection in automotive electronics.
Features
- Compact size for high-density circuit board designs.
- High surge current capability.
- Excellent ESD absorption characteristics.
- Fast response time.
- Low clamping voltage.
- RoHS compliant.
Benefits
- Increased reliability of electronic devices.
- Prevention of component damage from voltage surges.
- Extended product lifespan.
- Reduced warranty costs.
- Simplified circuit design.
- Protection against a wide range of transient voltage threats.
Additional Details
The POZ3AN-1-202N is typically constructed using a zinc oxide (ZnO) based ceramic material. This material exhibits a non-linear voltage-current relationship, allowing the varistor to act as a high resistance device under normal operating conditions, but quickly switch to a low resistance state when a voltage surge occurs. This allows it to divert the surge current away from sensitive components. The specific voltage rating, capacitance, and surge current withstanding capabilities will be detailed in the datasheet for the part. The ‘202N’ portion of the part number likely corresponds to these specifications. It is important to consult the datasheet to ensure that the varistor is suitable for the specific application requirements. These varistors are designed for surface mount applications and are available in various package sizes.