EN
  • EN
  • DE

PLM250S40T1M00-02

Part No PLM250S40T1M00-02
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 277518-PLM250S40T1M00-02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PLM250S40T1M00-02 CAD Model

Description

The PLM250S40T1M00-02 is a common mode choke coil manufactured by Murata Electronics North America. It's specifically designed to suppress common mode noise in electronic circuits, effectively reducing electromagnetic interference (EMI) and improving signal integrity. This component is vital for ensuring electromagnetic compatibility (EMC) in a variety of applications.

Applications

  • Power Supplies: Filtering common mode noise from AC input lines in power supplies.
  • Data Lines: Suppression of common mode noise on data lines like USB, Ethernet, and HDMI cables.
  • Consumer Electronics: Reduction of interference in TVs, audio equipment, and other consumer electronics devices.
  • Industrial Automation: Ensuring reliable operation of industrial control systems by minimizing noise.
  • Medical Equipment: Meeting stringent EMC standards for medical devices to ensure patient safety.

Features

  • High Common Mode Noise Suppression: Offers significant attenuation of common mode noise across a wide frequency range.
  • Compact Size: Facilitates integration into space-constrained designs.
  • High Impedance to Common Mode Currents: Effectively blocks common mode noise currents.
  • Low Insertion Loss: Minimizes signal attenuation in the desired frequency band.
  • Surface Mount Technology (SMT): Designed for automated assembly and efficient manufacturing.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits

  • Improved EMC Performance: Enhances the system's ability to meet electromagnetic compatibility standards.
  • Reduced Interference: Minimizes the impact of noise on sensitive electronic components.
  • Increased System Reliability: Protects against noise-induced failures, leading to more stable operation.
  • Enhanced Signal Integrity: Ensures cleaner and more accurate signal transmission.
  • Simplified Design: Reduces design complexity by providing effective noise suppression in a compact component.

Additional Details

For detailed electrical specifications such as impedance, rated current, voltage, and inductance, consult the product datasheet provided by Murata Electronics North America. The operating temperature range is a critical parameter to consider for ensuring reliable performance under various environmental conditions. The physical dimensions, including the component footprint, are crucial for PCB layout and design. Proper soldering techniques and reflow profiles are recommended for optimal mounting and performance. Refer to the official Murata documentation for comprehensive details on electrical characteristics, mechanical dimensions, and soldering guidelines. The datasheet provides comprehensive details related to component material and construction.

You May Also Be Interested in

NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Lowest to $2.6900
NEC-TOKIN
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess